EN
  • EN
  • DE

TPS1H100BQPWPRQ1

Part No TPS1H100BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TPS1H100-Q1 40-V, 100-m Single-Channel Smart High-Side Power Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5 V ~ 40 V
Current - Output (Maximum) 4A
Rds On (Typ) 80 mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 716806-TPS1H100BQPWPRQ1
Family Name TPS1H100-Q1
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS1H100BQPWPRQ1 CAD Model

Description

Overview of Texas Instruments TPS1H100BQPWPRQ1

The Texas Instruments TPS1H100BQPWPRQ1 is a robust, single-channel smart high-side switch designed to operate in automotive and industrial applications. This device is part of the TPS1H100 series, known for its integration of multiple features that enhance system reliability, simplify design, and minimize the need for external components.

Key Features

  • Wide Operating Voltage Range: The TPS1H100BQPWPRQ1 can handle an input voltage range from 3.6V to 40V, making it versatile for different environments and ensuring functionality under varying voltage conditions.
  • High Current Capability: This smart switch is capable of delivering a continuous current of up to 40A, making it suitable for driving high-power loads.
  • Integrated Protection Features: It includes over-current, over-temperature, and short-circuit protection, which safeguard the switch and the load it controls. Additionally, the device has an under-voltage lockout feature to ensure it operates only when the supply voltage is within the acceptable range.
  • Diagnostic Functions: The TPS1H100BQPWPRQ1 provides diagnostic feedback through a status flag output, which can be used by a microcontroller to monitor the health and status of the switch and the load.
  • Low Power Consumption: Designed for energy efficiency, this switch has a low quiescent current, reducing power loss when the device is in standby mode.

Applications

The TPS1H100BQPWPRQ1 is ideal for a wide range of applications, particularly where high reliability and functionality are crucial. Common applications include:

  • Automotive systems such as powertrain, body control modules, and infotainment systems
  • Industrial automation equipment
  • Heavy machinery
  • LED lighting control

Quality and Reliability

As a product designed for demanding environments, the TPS1H100BQPWPRQ1 meets stringent quality standards. It is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which ensures performance across a temperature range of -40°C to +125°C. Texas Instruments' commitment to quality means that this smart switch is manufactured with reliability in mind, providing a dependable solution for controlling high-power loads in your automotive or industrial systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7725 $50.2125
160+ $0.6339 $101.4240
245+ $0.6141 $150.4545
340+ $0.5943 $202.0620
440+ $0.5745 $252.7800
585+ $0.5150 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess