EN
  • EN
  • DE

TPS2001CDGK

Part No TPS2001CDGK
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limited, Power-Distribution Switches | IC PWR SW USB 2.9A 1CH 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 72mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number TPS2001
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1272061-TPS2001CDGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2001CDGK CAD Model

Description

The TPS2001CDGK is a state-of-the-art power distribution switch designed by Texas Instruments, aimed at providing efficient power management solutions for a variety of applications. This component is part of the TPS2000 series, which is well-known for its reliability and performance in managing power supply and distribution.

Key Features

  • Current Limiting: The device offers built-in current limiting to protect the power source from overload conditions, ensuring safe operation of connected devices.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, thereby enhancing the durability and lifespan of both the switch and the overall system.
  • Controlled Rise Time: The TPS2001CDGK is engineered to minimize inrush current with a controlled rise time, reducing the stress on the power source at startup.
  • Reverse Voltage Protection: It comes with reverse voltage protection to safeguard against potential damage caused by incorrect power connections.
  • Distribution Switch: As a power distribution switch, it is designed to distribute power from a single source to multiple downstream loads efficiently.

Applications

The versatility of the TPS2001CDGK makes it suitable for a broad range of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Power distribution in battery-powered devices
  • Portable electronics
  • Computing and storage systems with peripheral power requirements

Technical Specifications

The TPS2001CDGK is housed in an 8-pin VSSOP package and operates over a voltage range of 2.7V to 5.5V. Its continuous output current is rated up to 1A, making it suitable for a wide range of low-to-medium power applications. The device's quiescent current is low, which is beneficial for battery-powered applications where power efficiency is critical.

Conclusion

For designers looking for a robust power management solution, the TPS2001CDGK from Texas Instruments offers a blend of protection features, efficient power distribution, and a compact form factor. Its reliability and versatile application range make it an excellent choice for modern electronic systems requiring efficient and safe power management.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0951 $54.7550
115+ $0.8985 $103.3275
175+ $0.8705 $152.3375
240+ $0.8424 $202.1760
310+ $0.8143 $252.4330
415+ $0.7301 $302.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,743 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess