EN
  • EN
  • DE

TPS2015P

Part No TPS2015P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2A POWER DIST SWITCH 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.75 V to 5.25 V
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-PDIP
Win Source Part Number 055405-TPS2015P
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian TPS2015P CAD Model

Description

The TPS2015P from Texas Instruments is a state-of-the-art power distribution switch designed for applications requiring power management solutions. This device is part of the TPS20xx family, known for its robust current-limiting, thermal protection, and multiple operational modes.

Key Features

  • Integrated Single Channel: The TPS2015P offers a single channel for power distribution, which is ideal for managing individual power rails with precision.
  • Current Limiting: With built-in current limiting features, the TPS2015P prevents damage to host devices from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: The device also includes a thermal shutdown mechanism that protects against overheating, ensuring the switch operates within safe temperature ranges.
  • Fast Transient Response: The TPS2015P is designed to respond quickly to fast transients on the power line, maintaining stable operation during sudden changes in load.
  • Wide Operating Voltage Range: It operates over a wide input voltage range of 2.7V to 5.5V, making it versatile for various USB and battery-powered applications.

Applications

The TPS2015P is suitable for a broad range of applications, such as:

  • USB Hubs and Peripherals
  • Hot-Swap Supplies
  • Power Management for Portable Devices
  • Overcurrent Protection for General Purposes

Package and Quality

Encased in an 8-pin PDIP (Power DIP) package, the TPS2015P is designed for easy integration into a variety of circuit designs. The device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Customers can expect consistent performance and quality, backed by Texas Instruments' rigorous testing and quality assurance protocols.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess