EN
  • EN
  • DE

TPS2022P

Part No TPS2022P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-PDIP
Win Source Part Number 115474-TPS2022P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2022P CAD Model

Description

The TPS2022P is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for USB and other power distribution systems. This device is part of TI's extensive portfolio of power management solutions, which are renowned for their reliability, efficiency, and advanced technology.

Key Features

  • Current Limit: The TPS2022P offers a programmable current limit feature, which allows users to set a precise current threshold to protect their system from overcurrent conditions. This is particularly useful for USB applications where different devices may have varying current requirements.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the TPS2022P ensures protection against overheating. It automatically turns off the output when the junction temperature exceeds a safe limit, thereby safeguarding the device and the system it is part of.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunction and potential damage to the connected devices.
  • Fast Transient Response: The TPS2022P is designed to handle fast transients, which is essential for maintaining stable operation in environments where load conditions can change rapidly.

Applications

The versatility of the TPS2022P makes it suitable for a wide range of applications, including:

  • USB hubs, peripherals, and monitors
  • Hot-swap power supplies
  • Portable electronics with power management needs

Package and Availability

The TPS2022P is available in a compact PDIP (Plastic Dual In-line Package), which is ideal for space-constrained applications. It is also offered in other package options to suit various design requirements. Texas Instruments provides comprehensive support for the TPS2022P, including detailed datasheets, reference designs, and technical assistance to facilitate seamless integration into your projects.

For more information on purchasing options, sample requests, or technical support for the TPS2022P, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6746 $51.4444
34+ $3.0151 $102.5134
52+ $2.9209 $151.8868
71+ $2.8267 $200.6957
92+ $2.7324 $251.3808
123+ $2.4498 $301.3254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess