EN
  • EN
  • DE

TPS2024IDRQ1

Part No TPS2024IDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 3A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111291-TPS2024IDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2024IDRQ1 CAD Model

Description

Product Overview: TPS2024IDRQ1 from Texas Instruments

The TPS2024IDRQ1 is a robust, automotive-qualified power distribution switch from Texas Instruments, designed to manage power supply within sophisticated automotive and industrial systems. This component is part of TI's extensive power management portfolio and is tailored to meet the stringent requirements of the automotive industry, complying with the AEC-Q100 Grade 1 standard.

With an input voltage range of 2.5V to 6.5V, the TPS2024IDRQ1 is versatile enough to support various applications, from infotainment systems to advanced driver-assistance systems (ADAS). The device incorporates a 0.2Ω N-channel MOSFET switch, which enables efficient power distribution and minimizes power loss. The switch is capable of delivering continuous current up to 3A, making it suitable for high-power applications.

Texas Instruments has equipped the TPS2024IDRQ1 with several protective features to ensure reliable operation under harsh conditions. These include over-current protection, thermal shutdown, and reverse current protection. The over-current protection prevents damage to downstream components by limiting the current during overload conditions, while the thermal shutdown feature safeguards the device itself from overheating. The reverse current protection feature ensures that no current flows back into the switch when it is powered off, preserving the integrity of the power supply.

The TPS2024IDRQ1 also boasts a fast transient response, which is crucial for maintaining stable voltage levels during sudden changes in load. This characteristic is particularly important in automotive environments where electrical noise and load fluctuations are common. Additionally, the device offers a fault report (FLAG) feature, which provides diagnostic feedback to the system controller in case of a fault condition, enabling prompt corrective actions.

Packaged in a compact, surface-mount 8-pin SOIC (D) package, the TPS2024IDRQ1 is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for modern automotive electronic systems where board space is at a premium.

Overall, the TPS2024IDRQ1 stands out as a high-performance, reliable solution for power distribution in demanding automotive environments, backed by Texas Instruments' commitment to quality and long-term reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9752 $51.6776
31+ $3.2617 $101.1127
48+ $3.1598 $151.6704
66+ $3.0579 $201.8214
85+ $2.9560 $251.2600
114+ $2.6502 $302.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,870 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess