EN
  • EN
  • DE

TPS2052CDGNR

Part No TPS2052CDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH DL 8MSOP / DIST Dual 5.5V 1A 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 081595-TPS2052CDGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS2052C
Introduction Date December 07, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2052CDGNR CAD Model

Description

Overview of Texas Instruments TPS2052CDGNR

The Texas Instruments TPS2052CDGNR is a state-of-the-art power distribution switch designed for applications requiring multiple USB ports and other hot-swap functions. This sophisticated component is part of the TPS2052 series, which is known for its reliability and performance in managing power distribution to downstream ports.

Key Features

  • Dual Channel: The TPS2052CDGNR includes two independent channels that allow for simultaneous power distribution to multiple devices, enhancing the system's capabilities.
  • Current Limiting: Each channel is equipped with an adjustable current-limit feature, which protects the system from overcurrent conditions and ensures safe operation.
  • Thermal Shutdown: The device incorporates a thermal shutdown mechanism that prevents damage from overheating, providing additional protection to the system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates at safe voltage levels, shutting down the output if the input voltage drops below a certain threshold.
  • Fast Transient Response: The TPS2052CDGNR is designed to respond quickly to transient loads, maintaining stable operation during sudden changes in power demand.
  • Low Standby Power: It is optimized for low power consumption in standby mode, making it suitable for power-sensitive applications.

Applications

The versatility of the TPS2052CDGNR makes it ideal for a wide range of applications, including:

  • USB hubs and peripheral power management
  • Hot-swap power supplies
  • Portable electronics with multiple power paths
  • Industrial and automotive systems requiring robust power control

Package and Quality

The TPS2052CDGNR is available in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets rigorous industry standards for performance and reliability.

Conclusion

With its dual-channel configuration, advanced protection features, and low power consumption, the Texas Instruments TPS2052CDGNR is an excellent choice for designers looking to implement efficient and reliable power distribution in their electronic systems. Its robust design and versatile applications make it a valuable component in a variety of USB and hot-swap environments.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1713 $50.7408
39+ $2.6021 $101.4819
60+ $2.5208 $151.2480
82+ $2.4395 $200.0390
107+ $2.3581 $252.3167
142+ $2.1142 $300.2164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,040 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess