EN
  • EN
  • DE

TPS2060CDGNR

Part No TPS2060CDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CURR-LIMIT PWR-DIST SW 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 081597-TPS2060CDGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2060CDGNR CAD Model

Description

The TPS2060CDGNR is a robust, high-performance integrated circuit developed by Texas Instruments, designed to manage power distribution in a compact and efficient manner. This power distribution switch is tailored for applications that require precise current limiting, load switching, and fault protection.

Key Features

  • Dual Channel: The TPS2060CDGNR features two independent channels, allowing it to control two separate loads or provide additional current capability when channels are combined.
  • Current Limiting: Each channel is capable of delivering up to 1.5A of continuous current with accurate current limiting to protect the power source and load from overcurrent conditions.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures that the device and the system remain safe from overheating.
  • Fast Overcurrent Response: The device is designed to respond quickly to overcurrent events, minimizing the risk of damage to the system.
  • Low Standby Current: With a focus on power efficiency, the TPS2060CDGNR boasts a low standby current, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: It operates over a voltage range of 2.7V to 5.5V, accommodating various power supply requirements.

Applications

The TPS2060CDGNR is versatile and can be used in a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable electronics
  • Hot-swap supplies
  • Power management for consumer electronics

Package and Quality

This device is offered in a space-saving 8-pin MSOP (DGN) package, making it suitable for compact PCB layouts. The TPS2060CDGNR is designed to meet the rigorous quality standards of Texas Instruments, ensuring reliability and performance in demanding environments.

Conclusion

With its dual-channel configuration, precise current limiting, and comprehensive protection features, the TPS2060CDGNR from Texas Instruments is an ideal solution for power distribution challenges in modern electronic systems. Its compact form factor and broad compatibility make it a go-to component for designers looking to enhance system safety and efficiency.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0405 $52.0250
120+ $0.8538 $102.4560
185+ $0.8271 $153.0135
250+ $0.8004 $200.1000
325+ $0.7737 $251.4525
435+ $0.6937 $301.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,130 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess