EN
  • EN
  • DE

TPS2066DG4

Part No TPS2066DG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SW DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055440-TPS2066DG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2066DG4 CAD Model

Description

Overview of Texas Instruments TPS2066DG4

The Texas Instruments TPS2066DG4 is a robust, high-performance power distribution switch designed for applications requiring multiple USB ports and power distribution solutions. This device is part of TI's extensive power management portfolio, which is known for its reliability and efficiency in various electronic applications.

Key Features

  • Multiple USB Ports: The TPS2066DG4 supports up to two USB ports, making it an ideal choice for systems that require simultaneous power distribution to multiple USB devices.
  • Current-Limiting Protection: To safeguard USB ports and connected devices, the TPS2066DG4 offers built-in current-limiting protection that prevents damage from overcurrent conditions.
  • Thermal Shutdown: An additional layer of protection is provided by the thermal shutdown feature, which prevents overheating and potential thermal damage to the system.
  • High Accuracy: The current-limit threshold is highly accurate, ensuring reliable protection and performance.
  • Fast Transient Response: The device is engineered to respond quickly to transient loads, maintaining stable operation during sudden changes in power demand.

Applications

The TPS2066DG4 is versatile and can be used in a wide range of applications, including but not limited to:

  • USB hubs and docking stations
  • Desktop and notebook computers
  • Consumer electronics
  • Peripheral power management

Technical Specifications

Some of the technical specifications of the TPS2066DG4 include:

  • Operating Voltage Range: 2.7V to 5.5V
  • Continuous Output Current: Up to 1A per channel
  • Package: 8-pin SOIC (DG4)

Quality and Environmental Compliance

The TPS2066DG4 is RoHS compliant and manufactured under Texas Instruments' commitment to high environmental standards. Customers can trust that this device meets international regulations for environmental safety and materials usage.

With its robust feature set and reliable performance, the Texas Instruments TPS2066DG4 is an excellent choice for designers and engineers looking to integrate a power distribution switch into their USB-enabled systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4879 $52.0765
85+ $1.2208 $103.7680
130+ $1.1827 $153.7510
175+ $1.1445 $200.2875
230+ $1.1064 $254.4720
305+ $0.9919 $302.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess