EN
  • EN
  • DE

TPS2075DB

Part No TPS2075DB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description FOUR-PORT USB HUB POWER CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 5.5 V
Current - Output (Maximum) 100mA
Rds On (Typ) 100 mOhm
Features Power Good, Status Flag
Fault Protection Over Temperature
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1272157-TPS2075DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2075
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2075DB CAD Model

Description

The TPS2075DB from Texas Instruments is a state-of-the-art power distribution switch designed for applications requiring multiple power switches in a single package. This robust device is particularly well-suited for USB hubs and other peripheral ports that demand reliable power management solutions.

Key Features

  • Multiple Channels: The TPS2075DB provides four independent channels, each capable of delivering up to 500mA of continuous current, making it ideal for USB 2.0 hub designs and other applications with multiple outputs.
  • Enhanced Protection: Integrated over-current and thermal protection safeguards connected devices and the switch itself from power-related incidents, ensuring a reliable and secure operation.
  • High Accuracy: With precise current-limiting capabilities, the TPS2075DB ensures that each port provides just the right amount of power, protecting downstream devices from potential damage due to overcurrent conditions.
  • Low Power Consumption: The device is optimized for low quiescent current, which minimizes power consumption when in standby mode - an essential feature for energy-efficient designs.

Technical Specifications

  • Operating Voltage Range: 2.7V to 5.5V, accommodating a wide range of applications and system requirements.
  • Fast Short-Circuit Response Time: The TPS2075DB reacts quickly to short-circuit conditions, reducing the risk of damage to the power switch and connected devices.
  • Package: Available in a compact SSOP (Shrink Small Outline Package) that is both space-saving and highly functional for densely packed circuit designs.

Applications

The TPS2075DB is versatile and can be used in various applications beyond USB hubs. It is suitable for hot-swap applications, docking stations, and any other systems that require multiple, independently controlled power distribution channels.

Conclusion

With its combination of multiple channels, advanced protection features, high accuracy, and energy efficiency, the TPS2075DB power distribution switch from Texas Instruments stands out as a reliable choice for designers who require a high-performance power management solution.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess