EN
  • EN
  • DE

TPS2100DBVT

Part No TPS2100DBVT
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 500mA, 10mA
Operating Supply Current 10μA
Supply Voltage - Operating 2.7 V to 4 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111355-TPS2100DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2100DBVT CAD Model

Description

The TPS2100DBVT is a versatile and robust power multiplexer from the renowned electronics manufacturer Texas Instruments. This advanced component is designed to enhance the power management capabilities of a wide range of electronic devices. The TPS2100DBVT allows for the automatic switching between two power sources, making it an ideal solution for systems that require a reliable backup power source or need to manage power from different inputs efficiently.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, typically from 2.8V to 5.5V, which makes it suitable for various applications, including portable and battery-powered devices.
  • Current Handling: Capable of handling up to 1A of continuous current, the TPS2100DBVT can manage the power requirements of most small to medium electronic components.
  • Low On-Resistance: It boasts a low on-resistance (typically 80mΩ), which minimizes power loss and helps maintain efficiency in power distribution.
  • Bidirectional Operation: The device supports bidirectional current flow, which is essential for applications like battery charging and power path management.
  • Thermal and Short-Circuit Protection: The TPS2100DBVT includes built-in thermal shutdown and short-circuit protection features, ensuring the safety and longevity of the device and the system it's integrated into.

Applications

The TPS2100DBVT is suitable for a variety of applications, such as:

  • Redundant power supplies
  • Power supply ORing
  • Battery-powered devices
  • Smartphones and portable electronics
  • Industrial and medical equipment

Package and Quality

This device is available in a compact SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TPS2100DBVT is no exception. It is designed to meet the rigorous standards required for industrial and commercial use, ensuring reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9371 $58.1130
65+ $1.5895 $103.3175
100+ $1.5398 $153.9800
135+ $1.4901 $201.1635
175+ $1.4405 $252.0875
235+ $1.2914 $303.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,551 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess