EN
  • EN
  • DE

TPS2231PWR

Part No TPS2231PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTERFACE SW SNGL 20TSSOP / Current Limit SW 3-IN 3-OUT 3V to 3.6V 1.3A 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type ExpressCard Switch
Number of Outputs 3
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 114475-TPS2231PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2231
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2231PWR CAD Model

Description

Product Overview: TPS2231PWR from Texas Instruments

The TPS2231PWR is a versatile power distribution switch designed by Texas Instruments, tailored for applications that require distribution and protection of power in portable and mobile devices. This integrated circuit is part of TI's power management product line and is engineered to provide a high level of performance in power switching for peripheral devices.

Key Features

  • Integrated Power FET: The TPS2231PWR comes with an integrated N-channel MOSFET power switch, providing efficient power distribution with a low on-resistance, which minimizes power loss and heat generation.
  • Adjustable Current Limit: This feature allows users to set the current limit threshold according to their specific requirements, ensuring protection against overcurrent conditions that could damage the system or the peripheral devices.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that protects the system from overheating. It automatically turns off the power switch if the junction temperature exceeds the thermal shutdown threshold.
  • Under-Voltage Lockout (UVLO): The TPS2231PWR ensures that the power switch remains off when the input voltage falls below a certain threshold, preventing malfunctioning of the system due to insufficient power supply.
  • Fast Transient Response: With its ability to respond quickly to load changes, the TPS2231PWR ensures stable operation of the connected peripheral devices during sudden power demands.

Applications

The TPS2231PWR is ideal for a wide range of applications, particularly in the portable electronics market. Some common uses include:

  • USB hubs and peripherals
  • Portable media players
  • Handheld devices
  • Smartphones and tablets
  • Notebook and laptop computers

Package and Availability

The TPS2231PWR is offered in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a space-saving solution for small form factor designs. It is available for order through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers.

With its robust feature set and reliable performance, the TPS2231PWR from Texas Instruments stands out as a crucial component for power management in modern electronic devices, where efficiency and protection are paramount.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6222 $52.4440
47+ $2.1516 $101.1252
72+ $2.0843 $150.0696
100+ $2.0171 $201.7100
129+ $1.9499 $251.5371
172+ $1.7482 $300.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess