EN
  • EN
  • DE

TPS22913BYZVR

Part No TPS22913BYZVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch 1-OUT 2A 0.0839Ohm 4-Pin DSBGA T/R / IC LOAD SWITCH 5V 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 092018-TPS22913BYZVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS22913
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22913BYZVR CAD Model

Description

Overview of Texas Instruments TPS22913BYZVR

The Texas Instruments TPS22913BYZVR is a high-performance, compact, single-channel load switch designed for power management applications. This device offers a low on-resistance, fast switching, and small footprint, making it ideal for portable and battery-powered devices where power efficiency and conservation are critical.

Key Features

  • Low On-Resistance: The TPS22913BYZVR boasts an ultra-low on-resistance (RON), which minimizes power loss and improves overall efficiency when the switch is in the ON state.
  • Input Voltage Range: It supports a wide input voltage range from 1.05V to 5.5V, making it versatile for various applications from low-voltage to standard 5V systems.
  • Current Handling: With the ability to handle up to 2A of continuous current, it can support a range of loads from small sensors to larger peripheral devices.
  • Quick Output Discharge: The device includes a quick output discharge (QOD) feature that rapidly discharges the output capacitance when the switch is turned off, preventing unwanted power residue in the system.
  • Controlled Slew Rate: The TPS22913BYZVR has a controlled slew rate to reduce inrush current, minimizing the impact on the power source and surrounding circuitry at turn-on.
  • Ultra-Small Package: It comes in an ultra-small, 1.2mm x 1.2mm, 4-ball wafer-level chip-scale package (WLCSP), which is ideal for space-constrained applications.

Applications

The TPS22913BYZVR is suitable for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wireless peripherals and accessories
  • Portable media players
  • Wearable technology
  • Internet of Things (IoT) devices

Reliability and Protection

Reliability is a cornerstone of Texas Instruments' products, and the TPS22913BYZVR is no exception. It incorporates several protective features such as over-temperature protection and under-voltage lockout (UVLO), ensuring the device operates within safe parameters. Additionally, the load switch is designed to be robust against ESD events, further enhancing its reliability in sensitive applications.

With its combination of efficiency, small size, and robust protection features, the TPS22913BYZVR from Texas Instruments is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 387,100 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess