EN
  • EN
  • DE

TPS22919QDCKRQ1

Part No TPS22919QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER / Power Switch/Driver 1:1 N-Channel 1.5A SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.6V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 89mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS22919QDCKRQ1TR
Standard Package 3,000
Win Source Part Number 960071-TPS22919QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TPS22919QDCKRQ1 CAD Model

Description

The TPS22919QDCKRQ1 is a highly integrated load switch designed by Texas Instruments, catering to the demanding requirements of automotive and industrial applications. This advanced power management component offers a compact and efficient solution for controlling power distribution to various subsystems within electronic devices.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON) that ensures minimal voltage drop and power loss when the switch is in the ON state, thus improving overall efficiency.
  • Input Voltage Range: It operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • Quick Output Discharge: The integrated quick output discharge transistor provides a rapid discharge of the load capacitance when the switch is turned off, which is crucial for ensuring the safety and longevity of the system.
  • Thermal Shutdown Protection: The TPS22919QDCKRQ1 includes thermal shutdown protection that prevents the device from overheating, enhancing system reliability.
  • Current Limit: It offers an adjustable current limit feature that protects the load and the switch from excessive current that could lead to damage.
  • Automotive Qualified: This load switch is qualified for automotive applications, complying with the stringent AEC-Q100 standards for reliability and performance in harsh environments.

Applications

The TPS22919QDCKRQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive infotainment and body electronics
  • Power distribution systems
  • Industrial control modules
  • Portable and battery-powered devices

Package and Availability

The device is offered in a compact, space-saving 6-pin SC-70 package, which is highly beneficial for designs where board space is at a premium. The TPS22919QDCKRQ1 is available for order through Texas Instruments' official website and authorized distributors, ensuring easy procurement for your design and production needs.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1259 $50.3600
970+ $0.1033 $100.2010
1,500+ $0.1001 $150.1500
2,065+ $0.0969 $200.0985
2,675+ $0.0936 $250.3800
3,575+ $0.0840 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,094 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess