EN
  • EN
  • DE

TPS22924BYZPRB

Part No TPS22924BYZPRB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description On-Resistance Load Switch | IC LOAD SWITCH LIN V ULOW 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 0.75V ~ 3.6V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 18.3mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA, 6-WCSP (1.4x0.9)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272219-TPS22924BYZPRB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22924BYZPRB CAD Model

Description

Overview of Texas Instruments TPS22924BYZPRB

The Texas Instruments TPS22924BYZPRB is a compact, high-performance integrated circuit designed to manage power distribution in modern electronic devices. This load switch provides full protection to systems by integrating multiple features into a small package, making it an ideal choice for space-constrained applications.

Key Features

  • Ultra-Low On-Resistance: The TPS22924BYZPRB boasts an ultra-low on-resistance (RON) which ensures minimal voltage drop and power loss, enhancing the overall efficiency of the system it is integrated into.
  • Input Voltage Range: This device operates over a wide input voltage range, accommodating various power supply requirements and making it versatile for different applications.
  • Quick Output Discharge: An integrated quick output discharge transistor provides a swift discharge of the output capacitance when the switch is turned off, which is crucial for power sequencing and rapid power-down scenarios.
  • Protection Features: The TPS22924BYZPRB is equipped with robust protection features, including over-current protection, under-voltage lockout, and thermal shutdown, safeguarding the system from potential damage due to abnormal operating conditions.
  • Controlled Slew Rate: The device ensures a controlled slew rate to minimize inrush current, which can be critical for preventing system instability during power-up.

Applications

With its comprehensive feature set, the TPS22924BYZPRB is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Power management for peripheral ports
  • Industrial and automotive systems
  • Wearable technology

Package and Quality

The TPS22924BYZPRB comes in a compact, lead-free DSBGA package that is not only space-efficient but also environmentally friendly. Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability, making it a trustworthy component for any power management design.

In summary, the TPS22924BYZPRB from Texas Instruments is an exemplary power distribution switch that combines efficiency, versatility, and protection, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5985 $50.8725
205+ $0.4911 $100.6755
320+ $0.4758 $152.2560
435+ $0.4604 $200.2740
565+ $0.4451 $251.4815
755+ $0.3990 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,797 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess