EN
  • EN
  • DE

TPS22924BYZZR

Part No TPS22924BYZZR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-XFBGA, DSBGA
Case / Package 6-DSBGA
Family Name TPS22924
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40712-6, 296-TPS22924BYZZRCT, 296-40712-1, 296-40712-2, 296-TPS22924BYZZRTR, TPS22924BYZZR-ND, 296-TPS22924BYZZRDKR, 296-40712-6-ND, 296-40712-1-ND, -296-40712-1-ND, 296-40712-2-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900706-TPS22924BYZZR
Ultra Librarian 3D Model Ultra Librarian TPS22924BYZZR CAD Model

Description

Product Overview: TPS22924BYZZR by Texas Instruments

The TPS22924BYZZR is a high-quality, ultra-small, low rON load switch manufactured by Texas Instruments (TI). This advanced component is designed for space-constrained and power-sensitive applications, delivering efficient power distribution and protection with minimal power loss.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (rON) of only 28 mΩ at a 5V gate drive, optimizing power efficiency and reducing losses in the system.
  • Input Voltage Range: It operates over an input voltage range of 1.5V to 5.5V, making it versatile for various low-voltage applications.
  • Ultra-Small Package: The TPS22924BYZZR comes in an ultra-small, leadless 6-pin YZP package (1.5mm x 1mm), perfect for portable and space-constrained electronic devices.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures the output capacitance is discharged swiftly once the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The switch features a controlled slew rate to avoid inrush current, which can stress the system and lead to unnecessary power consumption.
  • High Accuracy: The device's over-current and thermal protection features maintain high accuracy and reliability, safeguarding the system against excessive current and overheating.

Applications

The TPS22924BYZZR is ideal for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Technology
  • Wireless Headsets and Audio Devices
  • Portable Media Players and Gaming Devices
  • Power Management Modules
  • Energy Harvesting and Battery-Powered Systems

Why Choose the TPS22924BYZZR?

Engineers and designers opt for the TPS22924BYZZR for its exceptional performance in managing power in compact devices. Its low on-resistance ensures efficiency, while the small package size allows for greater design flexibility. Texas Instruments' commitment to quality and innovation makes the TPS22924BYZZR a reliable choice for cutting-edge electronic designs.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7428 $51.9960
165+ $0.6095 $100.5675
255+ $0.5905 $150.5775
355+ $0.5714 $202.8470
455+ $0.5524 $251.3420
610+ $0.4952 $302.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,230 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess