EN
  • EN
  • DE

TPS22924DYZPT

Part No TPS22924DYZPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LIN V ULOW 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.75 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 18.3 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 1111409-TPS22924DYZPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22924DYZPT CAD Model

Description

Product Overview: TPS22924DYZPT by Texas Instruments

The TPS22924DYZPT is a cutting-edge load switch developed by Texas Instruments, designed to provide power distribution and management solutions for a wide range of electronic applications. This compact, high-performance component is an integral part of modern circuitry, ensuring efficient control over power supply to various subsystems within electronic devices.

Key Features

  • Ultra-Low On-Resistance (RON): The TPS22924DYZPT boasts an ultra-low on-resistance of typically 28 mΩ at 4.5V, which translates to reduced power loss and enhanced efficiency in power management.
  • Input Voltage Range: It supports an input voltage range from 1.05V to 5.5V, making it versatile for various applications, from battery-powered devices to industrial systems.
  • Current Handling: The device is capable of handling up to 2A of continuous current, suitable for a broad spectrum of loads.
  • Quick Output Discharge: Equipped with a quick output discharge feature, the TPS22924DYZPT ensures a rapid power-down of the load, thereby protecting the circuit components.
  • Controlled Slew Rate: The switch offers a controlled slew rate that minimizes inrush current, thereby preventing any potential damage to sensitive components.
  • Small Footprint: Available in a compact 1.5mm x 1.5mm, 6-pin DYZ package, it is ideal for space-constrained applications.

Applications

Due to its versatility and high performance, the TPS22924DYZPT is suitable for a variety of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Technology
  • Wireless Headsets and Accessories
  • Portable Media Players
  • Point-of-Sale (POS) Devices
  • Networking and Telecommunication Devices
  • SSDs and Other Memory Storage Devices

Conclusion

The TPS22924DYZPT from Texas Instruments represents a state-of-the-art solution for efficient power distribution and management. Its low on-resistance, wide input voltage range, and high current capability make it an excellent choice for designers looking to enhance the performance and reliability of their electronic products. Incorporated into your design, this load switch will contribute to a more efficient, reliable, and space-saving product architecture.

You May Also Be Interested in

Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9180 $50.4900
135+ $0.7533 $101.6955
210+ $0.7297 $153.2370
285+ $0.7062 $201.2670
370+ $0.6827 $252.5990
495+ $0.6120 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess