EN
  • EN
  • DE

TPS22925BYPHT

Part No TPS22925BYPHT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 3A 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.65 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 9.2 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 1111411-TPS22925BYPHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22925BYPHT CAD Model

Description

Product Overview: Texas Instruments TPS22925BYPHT

The Texas Instruments TPS22925BYPHT is a cutting-edge load switch designed to deliver high performance in power management applications. This compact, integrated circuit is engineered to provide a reliable and efficient means of controlling power distribution within electronic systems.

Key Features

  • Ultra-Low On-Resistance: The TPS22925BYPHT boasts an ultra-low on-resistance (RON) of just 28 mΩ at 4.5V, which minimizes power loss and improves efficiency.
  • Input Voltage Range: This device operates over a broad input voltage range from 0.9V to 5.5V, making it versatile for various applications, including battery-powered devices.
  • Maximum Continuous Current: It can handle a maximum continuous current of up to 2A, catering to the needs of high-performance circuits.
  • Quick Output Discharge: The integrated quick output discharge (QOD) feature ensures a rapid power-off sequence, enhancing system safety and reliability.
  • Controlled Slew Rate: The TPS22925BYPHT is designed with a controlled slew rate to reduce inrush current, which helps in maintaining system stability during power-up.

Applications

The versatility of the TPS22925BYPHT makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and Networking Devices
  • Power Management in Embedded Systems

Package and Quality

The device is available in a space-saving 6-pin, 1.6 mm x 1.6 mm, 0.5 mm pitch, DSBGA package, which is ideal for compact PCB layouts. Texas Instruments' commitment to quality ensures that the TPS22925BYPHT meets rigorous industry standards for performance and reliability.

Conclusion

With its robust feature set and versatile application range, the Texas Instruments TPS22925BYPHT load switch is an excellent choice for designers seeking to enhance power management efficiency in their electronic products. Its low on-resistance, high current capability, and quick discharge feature make it a valuable component in any power-sensitive design.

You May Also Be Interested in

Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1198
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4130 $50.6730
51+ $1.9799 $100.9749
79+ $1.9181 $151.5299
108+ $1.8562 $200.4696
140+ $1.7943 $251.2020
187+ $1.6087 $300.8269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess