EN
  • EN
  • DE

TPS22949AYZPR

Part No TPS22949AYZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED LOAD SWITCH WITH LOW NOISE REGULATION CAPABILITY | IC LOAD SWITCH LN 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.62V ~ 4.5V
Supply Voltage Not Required
Current - Output (Maximum) 100mA
Rds On 300mOhm
Input Type Non-Inverting
Features Auto Restart, Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA, 8-WCSP (1.9x0.9)
Family Part Number TPS22949A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272225-TPS22949AYZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS22949AYZPR CAD Model

Description

Overview of Texas Instruments TPS22949AYZPR

The TPS22949AYZPR is a compact, high-performance integrated circuit (IC) from Texas Instruments, designed to provide efficient power distribution and protection for various electronic applications. This power switch is particularly suitable for systems that require precise control over their power supply, with the added benefit of protection features to safeguard sensitive components.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range, making it versatile for different power environments.
  • Low On-Resistance: The low on-resistance (RON) of the IC ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Quick Output Discharge: An integrated quick output discharge transistor provides rapid deactivation of the output, which is crucial for power sequencing and system protection.
  • Overcurrent Protection: The TPS22949AYZPR includes overcurrent protection to prevent damage to the system in case of excessive current draw.
  • Thermal Shutdown: Thermal shutdown functionality is built-in to prevent overheating, thereby increasing the reliability and longevity of the device.
  • Controlled Slew Rate: The controlled slew rate of the device minimizes inrush current, which can be beneficial in reducing electromagnetic interference (EMI) and potential damage to other components.

Applications

Due to its robust feature set, the TPS22949AYZPR is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and IoT devices
  • Power management modules
  • Industrial and medical equipment

Package and Availability

The TPS22949AYZPR is available in a compact package that is suitable for space-constrained applications. The package is designed to be easily integrated into a variety of circuit boards. For pricing, availability, and additional technical resources, interested parties should visit the Texas Instruments website or contact their local sales representative.

Conclusion

As a solution from Texas Instruments, a leader in semiconductor technology, the TPS22949AYZPR stands out for its integration of power distribution and protection in a single, efficient package. It is an excellent choice for designers looking to enhance system reliability while maintaining a small footprint and high performance.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3723 $50.2605
330+ $0.3055 $100.8150
510+ $0.2959 $150.9090
700+ $0.2864 $200.4800
905+ $0.2768 $250.5040
1,210+ $0.2482 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess