EN
  • EN
  • DE

TPS22953DSQR

Part No TPS22953DSQR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (2x2)
Family Name TPS22953
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48727-2, 296-48727-1, 296-48727-6, TPS22953DSQR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900709-TPS22953DSQR
Ultra Librarian 3D Model Ultra Librarian TPS22953DSQR CAD Model

Description

Product Overview: Texas Instruments TPS22953DSQR

The TPS22953DSQR from Texas Instruments is a high-performance, feature-rich integrated circuit designed to manage power distribution in a wide array of electronic devices. This compact, low-on-resistance load switch provides power domain isolation with a minimal footprint, making it an ideal choice for space-constrained applications.

Key Features

  • Low On-Resistance: The TPS22953DSQR boasts an ultra-low on-resistance (RON), which ensures minimal voltage drop and power loss when the switch is turned on, thus improving efficiency in power management.
  • Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply requirements and making it versatile for multiple applications.
  • Quick Output Discharge: The device features a quick output discharge transistor that provides rapid deactivation of output loads, enhancing the system's response to power-down events and reducing power consumption in standby modes.
  • Bidirectional Blocking: A key characteristic of the TPS22953DSQR is its bidirectional blocking capability when the switch is off, preventing any unwanted reverse current flow and protecting downstream components.
  • Controlled Slew Rate: The integrated circuit includes a controlled slew rate to mitigate inrush current, which helps to prevent system voltage droop and reduces the stress on the power supply during turn-on events.
  • Thermal Shutdown Protection: It incorporates thermal shutdown protection to safeguard the device and the system from overheating, thereby enhancing reliability and longevity.

Applications

The versatility of the TPS22953DSQR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Wearables
  • Portable Electronics
  • Power Management Modules
  • Industrial Control Systems
  • Networking Equipment

With its robust protection features and efficient power handling characteristics, the TPS22953DSQR from Texas Instruments stands out as a reliable solution for designers looking to optimize power distribution and extend battery life in their electronic products.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6790 $50.9250
180+ $0.5571 $100.2780
280+ $0.5397 $151.1160
385+ $0.5223 $201.0855
500+ $0.5049 $252.4500
665+ $0.4527 $301.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,790 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess