EN
  • EN
  • DE

TPS22958NDGNR

Part No TPS22958NDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8MSOP  /  Power Switch/Driver 1:1 N-Channel 6A 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 14mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-HVSSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Base Product Number TPS22958
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTPS22958NDGNR,TPS22958NDGNR-ND,296-51866-6,296-51866-2,296-51866-1,2156-TPS22958NDGNR
Standard Package 2,500
Win Source Part Number 981396-TPS22958NDGNR
Ultra Librarian 3D Model Ultra Librarian TPS22958NDGNR CAD Model

Description

The TPS22958NDGNR is a high-performance, single-channel load switch designed by Texas Instruments to provide power distribution and management solutions for a wide range of applications. With its compact size and efficient operation, it is an ideal choice for space-constrained and power-sensitive devices.

Key Features:

  • Input Voltage Range: The TPS22958NDGNR operates over an input voltage range of 1.05V to 3.6V, making it versatile for various low-voltage applications.
  • Ultra-Low On-Resistance: The device features ultra-low on-resistance (RON) of typically 58 mΩ at 1.8V, ensuring minimal voltage drop and power loss across the switch.
  • Quick Output Discharge: An integrated quick output discharge transistor provides a fast discharge of the output capacitance when the switch is turned off, which is crucial for power-down and energy-saving modes.
  • Controlled Slew Rate: The controlled slew rate minimizes inrush current, thus protecting both the load switch and the downstream components from potential damage due to current spikes.
  • Low Standby Current: The low standby current feature helps in reducing the overall power consumption when the switch is in the off state, making it suitable for battery-powered devices.
  • Small Package: Housed in a tiny 1.6mm x 1.6mm X2SON package, the TPS22958NDGNR saves valuable board space and is ideal for portable electronics.

Applications:

The TPS22958NDGNR is designed for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless and IoT Devices
  • Power Management Modules

With its robust feature set and high reliability, the TPS22958NDGNR load switch from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and extend battery life in their products.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6153 $56.5355
80+ $1.3254 $106.0320
120+ $1.2840 $154.0800
165+ $1.2425 $205.0125
210+ $1.2011 $252.2310
280+ $1.0769 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess