EN
  • EN
  • DE

TPS22963CYZPT

Part No TPS22963CYZPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ULTRA LOW 6-DSBGA / Power Switch 1-OUT 3A 0.0338Ohm 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1 V ~ 5.5 V
Current - Output (Maximum) 3A
Rds On (Typ) 13.3 mOhm
Features Slew Rate Controlled
Fault Protection Reverse Current
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 797877-TPS22963CYZPT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS22963
Introduction Date October 01, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22963CYZPT CAD Model

Description

Product Overview: Texas Instruments TPS22963CYZPT

The TPS22963CYZPT is a high-performance, feature-rich integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This power switch is engineered to cater to the demanding requirements of modern electronic devices, providing efficient power distribution and protection with its advanced technology.

Key Features

  • Ultra-Low On-Resistance: This device boasts an ultra-low on-resistance (R<sub>ON) which significantly reduces power loss and improves efficiency, making it suitable for applications that require minimal voltage drop across the switch.
  • Input Voltage Range: The TPS22963CYZPT operates over a broad input voltage range, accommodating various power supply specifications and ensuring compatibility with a wide array of devices.
  • Current Limiting and Thermal Shutdown: To safeguard the system, the power switch features built-in current limiting and thermal shutdown mechanisms. These protective features ensure that the device and the system remain safe under abnormal operating conditions.
  • Quick Output Discharge: An integrated quick output discharge transistor provides rapid deactivation of the output, which is crucial for power sequencing and power-down scenarios.
  • Controlled Slew Rate: The TPS22963CYZPT is designed with a controlled slew rate to minimize inrush current, which can be critical in preventing system instability during power-up.

Applications

The versatility of the TPS22963CYZPT makes it an ideal choice for a range of applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Devices
  • Power Management Modules
  • Industrial and Automotive Systems

Quality and Reliability

TI is renowned for its commitment to quality and reliability, and the TPS22963CYZPT is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring long-term reliability and performance.

Environmental Compliance

The TPS22963CYZPT complies with environmental standards, including RoHS and Green Product requirements, reflecting TI's dedication to environmental stewardship and sustainability.

With its robust feature set and TI's reputation for quality, the TPS22963CYZPT stands out as a superior choice for designers seeking a reliable power switch solution.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6334 $50.6720
195+ $0.5197 $101.3415
300+ $0.5035 $151.0500
415+ $0.4873 $202.2295
535+ $0.4710 $251.9850
715+ $0.4223 $301.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess