EN
  • EN
  • DE

TPS22968NDPUR

Part No TPS22968NDPUR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 14WSON / Power Switch/Driver 1:1 N-Channel 4A 14-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 27mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-WSON (3x2)
Package / Case 14-PowerWFDFN
Base Product Number TPS22968
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48998-1,296-48998-2,296-48998-6,TPS22968NDPUR-ND
Standard Package 3,000
Win Source Part Number 958887-TPS22968NDPUR
Ultra Librarian 3D Model Ultra Librarian TPS22968NDPUR CAD Model

Description

The TPS22968NDPUR is a high-performance, feature-rich integrated circuit from Texas Instruments, designed to manage power distribution in a variety of electronic systems. This compact, dual-channel load switch offers advanced control and protection features, making it an ideal solution for applications that require efficient power management with minimal power loss.

Key Features

  • Input Voltage Range: The TPS22968NDPUR operates over an input voltage range of 1.62V to 5.5V, making it versatile for various low-voltage applications.
  • Dual-Channel Load Switch: It incorporates two independently controlled load switches, allowing for the management of two separate power lines within a system.
  • Ultra-Low On-Resistance: With an on-resistance (RON) as low as 8.7 mΩ at 5V, the device ensures minimal voltage drop and power loss across the switch.
  • Quick Output Discharge: An integrated quick output discharge (QOD) feature provides rapid discharge of the output capacitors when the switch is turned off, which is crucial for power sequencing and system protection.
  • Adjustable Rise Time: The device offers an adjustable rise time to mitigate inrush current, enhancing system stability and reducing electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is below a certain threshold, protecting downstream components.
  • Over-Temperature Protection: Built-in over-temperature protection safeguards the device and the system from thermal damage.

Applications

The TPS22968NDPUR is suitable for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • Power Management for Peripheral Ports
  • SSDs and Other Memory Devices
  • Industrial and Automotive Systems
  • Enterprise Solutions, such as Servers and Network Equipment

Overall, the TPS22968NDPUR by Texas Instruments is a reliable and efficient solution for designers looking to optimize power distribution in their electronic designs. Its small footprint, combined with its powerful features, provides a flexible and robust power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8053 $52.3445
155+ $0.6608 $102.4240
235+ $0.6401 $150.4235
325+ $0.6195 $201.3375
420+ $0.5988 $251.4960
560+ $0.5369 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess