EN
  • EN
  • DE

TPS22970YZPR

Part No TPS22970YZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DSBGA  /  Power Switch/Driver 1:1 N-Channel 4A 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.65V ~ 3.6V
Current - Output (Max) 4A
Rds On (Typ) 4.7mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number TPS22970
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50069-1,296-50069-2,296-50069-6,TPS22970YZPR-ND
Standard Package 3,000
Win Source Part Number 963595-TPS22970YZPR
Ultra Librarian 3D Model Ultra Librarian TPS22970YZPR CAD Model

Description

Introducing the TPS22970YZPR by Texas Instruments

The TPS22970YZPR is a state-of-the-art power management integrated circuit (IC) developed by the renowned semiconductor manufacturer Texas Instruments (TI). This compact, high-performance component is designed to efficiently manage power distribution within electronic devices, making it an ideal choice for a wide range of applications, including portable electronics, smart devices, and industrial equipment.

Key Features

  • Ultra-Low On-Resistance: The TPS22970YZPR boasts an ultra-low on-resistance (RON) of just 8 mΩ at a 5.5V input, ensuring minimal voltage drop and power loss across the switch, which is crucial for maintaining energy efficiency in battery-operated devices.
  • Input Voltage Range: It operates over a wide input voltage range from 1.05V to 5.5V, accommodating a variety of power sources and enabling its use in systems with different power requirements.
  • High Continuous Current: Capable of delivering a high continuous current of up to 4A, this power switch can handle demanding loads, making it suitable for high-power applications.
  • Quick Output Discharge: The device includes a quick output discharge feature that rapidly discharges the output capacitance when the switch is turned off, preventing any unwanted power residue in the system.
  • Adjustable Rise Time: The TPS22970YZPR offers an adjustable rise time, allowing designers to tailor the power-up sequence to specific system requirements, thus mitigating inrush current issues.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the IC ensures reliable operation by automatically turning off if the junction temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the device and the system by ensuring that the switch remains off if the input voltage drops below a certain threshold.

Applications

Thanks to its versatility and robust performance, the TPS22970YZPR is suitable for a variety of applications, such as:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless and IoT Devices
  • Power Supply Distribution Networks
  • Industrial Control Systems

Product Packaging

The TPS22970YZPR is available in a compact, space-saving DSBGA package, which is ideal for applications where board space is at a premium. Its small footprint and low-profile design make it a perfect fit for sleek, modern electronics without compromising performance.

With the TPS22970YZPR, Texas Instruments continues to deliver innovative power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5379 $51.1005
230+ $0.4414 $101.5220
355+ $0.4276 $151.7980
485+ $0.4138 $200.6930
625+ $0.4000 $250.0000
840+ $0.3586 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,250 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess