EN
  • EN
  • DE

TPS22994RUKR

Part No TPS22994RUKR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS22994
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40724-2, TPS22994RUKR-ND, 296-40724-1, 296-40724-6, -296-40724-1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852848-TPS22994RUKR
Ultra Librarian 3D Model Ultra Librarian TPS22994RUKR CAD Model

Description

The TPS22994RUKR from Texas Instruments is a versatile, high-efficiency power management IC designed for a wide range of applications. This device is part of the TPS2299x family of integrated load switches that offer advanced power control solutions with multiple channels. It is ideal for systems that require effective power distribution and management to enhance performance, extend battery life, and reduce power dissipation.

Key Features:

  • Quad-Channel Load Switch: The TPS22994RUKR features four independently controlled load switch channels, allowing precise control over multiple power paths within a system.
  • Low ON-Resistance: Each channel has a low on-resistance (RON), minimizing voltage drop and power loss when the switch is in the ON state, thus improving the overall efficiency of the system.
  • Adjustable Rise Time: The device offers an adjustable output slew rate, which helps to mitigate inrush current and reduce system noise during power-up sequences.
  • Quick Output Discharge: An integrated quick output discharge (QOD) feature enables fast discharge of the output capacitance when the switch is turned off, which is crucial for applications that require rapid power-down sequences.
  • Power-Up Sequencing: Built-in sequencing logic allows for configurable power-up sequences, simplifying the design of complex power systems and ensuring proper startup of downstream components.
  • Protection Features: The TPS22994RUKR is equipped with over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown features to safeguard the system from various fault conditions.
  • Compact Package: Housed in a small, space-saving 20-pin WQFN package, the device is suitable for space-constrained applications.

Applications:

The TPS22994RUKR is designed for use in a variety of applications, including enterprise and cloud computing, storage systems, portable electronics, and industrial equipment. Its robust feature set and compact size make it an excellent choice for designers looking to optimize power management in their next-generation products.

Conclusion:

With its advanced features, high efficiency, and protective measures, the TPS22994RUKR by Texas Instruments stands out as a reliable and versatile solution for modern power management challenges. Its ability to control multiple power domains with precision makes it a valuable component in the development of efficient and safe electronic systems.

You May Also Be Interested in

Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
135+ $0.7664 $103.4640
205+ $0.7405 $151.8025
295+ $0.6887 $203.1665
380+ $0.6628 $251.8640
475+ $0.6369 $302.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,088 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess