EN
  • EN
  • DE

TPS2320IPWG4

Part No TPS2320IPWG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 16-TSSOP
Feature Pins DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG
Win Source Part Number 213320-TPS2320IPWG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2320IPWG4 CAD Model

Description

Product Overview: TPS2320IPWG4 - Texas Instruments

The TPS2320IPWG4 is a sophisticated circuit protection and power management device manufactured by Texas Instruments, designed to enhance the reliability and stability of electronic systems. This integrated circuit (IC) is particularly suitable for applications that require precise control and monitoring of power supply sources.

Key Features

  • Dual Channel: The TPS2320IPWG4 offers two independent channels, allowing it to manage and protect two separate power supply lines simultaneously.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold according to their specific needs, ensuring that connected devices are safeguarded against excessive current draw.
  • Under-Voltage Lockout (UVLO): This feature prevents the IC from operating under sub-optimal voltage conditions, which can help to prevent malfunction and damage to the system.
  • Cross-Conduction Protection: The device is designed to prevent cross-conduction, a scenario where both high-side and low-side transistors may conduct simultaneously, potentially leading to short-circuits and system failure.
  • Power-Good Output: The TPS2320IPWG4 provides a 'power good' signal output that can be used to enable downstream loads once stable and safe operating conditions are confirmed.
  • Programmable Circuit Breaker: The IC contains a programmable circuit breaker function that allows users to define precise limits on the current flow, enhancing protection against overcurrent conditions.
  • Charge Pump: The built-in charge pump ensures that the gate voltage for the external N-channel MOSFET can be adequately driven above the supply voltage, improving the efficiency and reliability of the switch.

Applications

The TPS2320IPWG4 is versatile and can be used in a variety of applications, including:

  • Server and Telecom Power Supplies
  • Redundant Power Systems
  • Industrial Control Systems
  • Networking Equipment
  • Portable and Battery-Powered Devices

Package and Reliability

The device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while still being easy to handle in manufacturing processes. The TPS2320IPWG4 is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance for critical applications.

With its comprehensive feature set and robust design, the TPS2320IPWG4 from Texas Instruments stands out as a high-quality solution for power management and circuit protection in sophisticated electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess