EN
  • EN
  • DE
  • IT

TPS2320IPWRG4

Part No TPS2320IPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 16-TSSOP
Feature Pins DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG
Win Source Part Number 055490-TPS2320IPWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2320IPWRG4 CAD Model

Description

The TPS2320IPWRG4 is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This chip is part of the TPS232x family of dual-slot advanced power interface switches designed for hot-swap applications that require a compact, efficient, and reliable power management solution.

The TPS2320IPWRG4 is specifically engineered to provide safe insertion and removal of circuit cards into live backplanes or other powered interfaces. It achieves this by limiting inrush current during plug-in, thus preventing glitches on the power bus, damage to the card, or disruption to the backplane power supply.

Key Features:

  • Integrated Dual-Slot Solution: This device can manage two power distribution paths simultaneously, making it ideal for systems with multiple power slots.
  • Programmable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, ensuring protection against overcurrent conditions.
  • Fast Overcurrent Response: The TPS2320IPWRG4 reacts quickly to overcurrent events, providing rapid protection to downstream components.
  • Under-Voltage Lockout (UVLO): This feature ensures that the power switch remains off if the input voltage is below a certain threshold, preventing malfunctioning due to insufficient power.
  • Over-Voltage Protection: It also protects against voltage spikes, further ensuring the longevity and reliability of the system.
  • Power-Good Reporting: The device offers a power-good output signal, which can be used for downstream load enable, processor reset, or as a status indicator.

Applications:

  • Hot-swap power management
  • Redundant power supplies
  • Network servers and storage systems
  • Telecommunications equipment

The TPS2320IPWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Its operating temperature range is from -40°C to 85°C, allowing for use in a wide variety of environments. Texas Instruments' commitment to quality ensures that this power interface switch meets the high standards required for industrial and commercial use.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
2.7-V TO 19-V 100-M EFUSE WITH O
Lowest to $0.7058
ON Semiconductor
IC HOT SWAP CTRLR GP 12PLLP
Lowest to $10.6585
Renesas Electronics America
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $16.2986
Analog Devices Inc.
IC HOT SWAP CTRLR GP 12MSOP
Lowest to $18.7650
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8306 $57.9672
29+ $3.9636 $114.9444
44+ $3.8397 $168.9468
61+ $3.7158 $226.6638
78+ $3.5921 $280.1838
105+ $3.2204 $338.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess