EN
  • EN
  • DE

TPS2321ID

Part No TPS2321ID
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CONTROLLER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins DISCH1, DISCH2, ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG
Win Source Part Number 139788-TPS2321ID
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TPS2321ID CAD Model

Description

Product Overview: TPS2321ID from Texas Instruments

The TPS2321ID is a sophisticated power interface switch crafted by Texas Instruments, designed to enhance the management and protection of power supply distribution systems. This device is particularly suitable for applications where precise control and monitoring of power supply are critical.

Key Features

  • Integrated Switch: The TPS2321ID includes a 0.5-Ohm N-channel MOSFET switch, providing efficient power distribution with minimal voltage drop.
  • Programmable Current Limit: Users can set the current limit threshold via an external resistor, allowing for tailored protection based on the needs of the specific application.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent conditions, protecting connected components from potential damage.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates only when the input voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.
  • Thermal Shutdown: The TPS2321ID has built-in thermal shutdown protection to prevent overheating, enhancing the longevity and reliability of the device.
  • Status Flag: An open-drain status flag output provides real-time feedback on the operational state of the switch, including fault conditions.

Applications

The TPS2321ID is versatile and can be used in a variety of applications, including:

  • Hot Swap and Hot Plug-In Applications
  • Power Supply Distribution Systems
  • Redundant Power Supplies
  • Server and Telecom Infrastructure
  • Industrial and Automotive Systems

Technical Specifications

With an operating temperature range of -40°C to 85°C and housed in a 14-pin SOIC package, the TPS2321ID is built for robust performance in challenging environments. It operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for various low-voltage applications.

Conclusion

The Texas Instruments TPS2321ID is a highly reliable power interface switch that offers advanced features for power management and protection. Its programmability, fast response times, and comprehensive protection mechanisms make it an ideal choice for critical power supply applications that demand the highest levels of safety and efficiency.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2941 $51.5292
29+ $3.5233 $102.1757
44+ $3.4132 $150.1808
61+ $3.3031 $201.4891
79+ $3.1930 $252.2470
105+ $2.8627 $300.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess