EN
  • EN
  • DE

TPS2340APFP

Part No TPS2340APFP
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL-SLT PCI PWR CTRL 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 5
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 375mA, 500mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 129764-TPS2340APFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2340APFP CAD Model

Description

Product Overview: TPS2340APFP from Texas Instruments

The TPS2340APFP is a high-performance, integrated circuit designed by Texas Instruments (TI), aimed at providing efficient power management solutions for a wide range of applications. This advanced Power Distribution Switch is engineered to enhance system reliability and to protect the circuitry by offering features such as precision current limiting, thermal shutdown, and under-voltage lockout.

Key Features

  • High-Side MOSFET Switch: The TPS2340APFP incorporates a high-side MOSFET that allows for seamless power distribution, ensuring minimal voltage drop across the switch.
  • Adjustable Current Limit: Users can adjust the current limit to match the requirements of their specific application, providing a customized level of protection against overcurrent conditions.
  • Fast Overcurrent Response: The device is designed to react swiftly to overcurrent events, thereby preventing damage to downstream components.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from overheating, enhancing the overall safety and longevity of the application.
  • Under-Voltage Lockout (UVLO): The TPS2340APFP ensures that the system operates within safe voltage levels by turning off the output when the input voltage falls below a preset threshold.
  • Charge Pump: This feature enables the MOSFET to remain fully enhanced, ensuring optimal performance even under varying load conditions.
  • Power Good (PG) Output: A 'Power Good' signal is provided to indicate when the output voltage is within the operational range, which is essential for system diagnostics and monitoring.

Applications

The TPS2340APFP is versatile and can be used in a multitude of applications, including but not limited to, USB hubs, peripheral ports, hot-swap supplies, and other circuitries that require precise power control and distribution. Its robust design makes it suitable for both industrial and commercial systems that demand high reliability and protection features.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Load Current: Up to 2.5A
  • Package Type: 14-Pin HTSSOP
  • Operating Temperature Range: -40°C to 85°C

In conclusion, the TPS2340APFP from Texas Instruments is a comprehensive power management solution that ensures safe and efficient operation of electronic systems. Its advanced features and robust design make it an ideal choice for developers and engineers looking to improve the reliability and functionality of their power distribution systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7143 $53.1429
7+ $14.5349 $101.7443
11+ $14.0806 $154.8866
15+ $13.6264 $204.3960
19+ $13.1722 $250.2718
26+ $11.8096 $307.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess