EN
  • EN
  • DE

TPS2343DDPRG3

Part No TPS2343DDPRG3
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707758-TPS2343DDPRG3
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2343DDPRG3 CAD Model

Description

The TPS2343DDPRG3 is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for applications that require efficient power management and distribution. This component is part of the TPS series, which is known for its reliability and performance in managing power requirements across various electronic devices.

Key Features

  • Input Voltage Range: The TPS2343DDPRG3 operates within an input voltage range of 2.7V to 5.5V, making it versatile for a wide array of applications from low-voltage to standard 5V systems.
  • Dual Channel: This device features dual power distribution channels, allowing simultaneous control and protection for multiple lines.
  • Current Limiting: Each channel has built-in current limiting to protect the device and the load from overcurrent conditions, enhancing the overall safety and longevity of the application.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TPS2343DDPRG3 prevents overheating, thereby securing the system during high-temperature operations.
  • Fast Transient Response: The device is designed to provide a rapid response to transient loads, ensuring stable operation during sudden changes in demand.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) ensures that the device operates only when the input voltage is within a safe range.

Applications

The TPS2343DDPRG3 is suitable for a multitude of applications, including but not limited to:

  • USB Hubs and Peripherals
  • Hot Swap Supplies
  • Power Management for Motherboards
  • Peripheral Power Management

Package and Quality

Encased in a HTSSOP (Thin Shrink Small Outline Package), the TPS2343DDPRG3 is designed for surface mount technology, ensuring a compact footprint on the PCB. Texas Instruments upholds rigorous quality standards, and this product complies with the industry's high reliability and performance criteria.

Conclusion

The TPS2343DDPRG3 from Texas Instruments is an exemplary solution for designers looking to implement a robust power distribution system with advanced protection features. Its dual-channel operation, combined with current limiting, thermal shutdown, and UVLO, makes it an indispensable component for modern electronic systems requiring dependable power management.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess