EN
  • EN
  • DE

TPS2350PWRG4

Part No TPS2350PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC MANAGER POWER HOTSWAP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 3
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins /FLT, FLTTIM, OV, PG, RAMP, UV
Win Source Part Number 213323-TPS2350PWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2350PWRG4 CAD Model

Description

The TPS2350PWRG4 is a robust, feature-rich power interface switch designed by Texas Instruments to manage and protect power distribution systems. This integrated circuit is specifically tailored to meet the stringent requirements of applications such as hot swap and power management in servers, telecom, and networking equipment.

Key Features:

  • Hot Swap Capability: The TPS2350PWRG4 allows for the safe insertion and removal of circuit boards into live backplanes, minimizing the risk of damage caused by inrush currents.
  • Adjustable Current Limit: Users can set the current limit threshold through external components, providing flexibility for different load requirements and ensuring precise control over the power supplied to sensitive components.
  • Overcurrent Protection: In the event of an overcurrent condition, the device promptly shuts down the output, protecting both the power source and the downstream components from potential harm.
  • Under-Voltage Lockout (UVLO): The TPS2350PWRG4 ensures that the switch remains off until the input voltage reaches a safe operating level, thereby preventing malfunctioning at low voltages.
  • Fast Overcurrent Response: The device features a rapid response to overcurrent events, typically reacting within a few microseconds, to safeguard the system against short-circuits and excessive power draw.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the switch from overheating, thereby enhancing the reliability and longevity of the device.

Applications:

  • Server and Network Equipment Power Distribution
  • Telecommunications Infrastructure
  • Industrial Systems
  • Modular Power Supplies
  • Redundant Power Systems

The TPS2350PWRG4 is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its operational temperature range and robust design make it a reliable choice for managing power in critical systems. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the TPS2350PWRG4 into your design.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess