EN
  • EN
  • DE
  • IT

TPS2359

Part No TPS2359
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TPS2359 Full Featured Dual-Slot AdvancedMC™ Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272237-TPS2359
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2359 CAD Model

Description

Introducing the Texas Instruments TPS2359: The Robust Dual Slot Hot Plug Power Controller

Designed to deliver exceptional performance and reliability, the TPS2359 from Texas Instruments is a state-of-the-art power controller tailored for managing dual-slot systems. This advanced integrated circuit is engineered to facilitate hot plug power control in a compact, efficient package. The TPS2359 is an ideal solution for a variety of applications, including servers, storage systems, and networking equipment, where seamless power management and system uptime are critical.

Key Features of the TPS2359:

  • Integrated Power Management: The TPS2359 simplifies system design by integrating the power management functions necessary for controlling two slots with a single device.
  • Hot Swap Capability: With hot swap functionality, the TPS2359 allows for the safe insertion and removal of circuit cards into live backplanes, minimizing the risk of damage to electrical components.
  • Adjustable Current Limit: The device provides an adjustable current limit feature, which offers flexibility in setting the maximum current provided to the slots, ensuring protection against overcurrent conditions.
  • Under-Voltage and Over-Voltage Protection: The TPS2359 ensures the safe operation of connected devices by monitoring for under-voltage and over-voltage conditions, triggering protective measures when necessary.
  • Power Good Indicators: Equipped with power good indicators, the TPS2359 provides real-time feedback on the status of each slot, assisting in system diagnostics and monitoring.

Benefits for Your Systems:

The TPS2359 enhances system reliability and reduces downtime by allowing for the hot swapping of components, making it an indispensable tool for system maintenance and upgrades. Its integrated circuit protection features guard against common electrical issues, preserving the longevity of your equipment. Furthermore, the TPS2359's compact form factor saves valuable board space, enabling more efficient system designs.

Whether you're designing for mission-critical enterprise environments or high-availability systems, the TPS2359 from Texas Instruments offers the robustness, flexibility, and performance needed to meet the demands of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,135 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess