EN
  • EN
  • DE

TPS2359RHHR

Part No TPS2359RHHR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL-SLOT HOT-PLUG CTRL 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 4
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features I2C, Thermal Limit, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate
Supply Voltage - Operating 3 V to 4 V, 8.5 V to 15 V
Current - Output (Max) 165mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-VQFN (6x6)
Feature Pins EN3X, /IRPT, SETX, SUMX
Win Source Part Number 033706-TPS2359RHHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2359RHHR CAD Model

Description

The TPS2359RHHR by Texas Instruments is a sophisticated dual-slot hot plug-in power controller designed to manage and protect electronic systems that require hot swapping capabilities. This integrated circuit allows for the safe insertion and removal of circuit boards into live backplanes without causing any disruption to the operating environment.

Key Features

  • Integrated Power Management: The TPS2359RHHR provides precise control over the power-up sequence, ensuring that the inrush current is limited to prevent any damage to the electrical components during hot insertion.
  • Dual Channel Operation: This device is capable of independently controlling two power distribution channels, making it an ideal solution for systems with multiple supply voltages or for redundant power supplies.
  • Programmable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, providing additional protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): The TPS2359RHHR includes a UVLO feature to ensure that the power supply is at a safe operating level before allowing the electronic system to power up.
  • Overvoltage Protection: This device protects the system from voltage spikes by shutting down the output when the input voltage exceeds the programmed threshold.
  • Thermal Shutdown: In the event of excessive heat, the TPS2359RHHR will automatically shut down to protect itself and the system it is managing.
  • Robust Design: Encased in a VQFN-32 package, the TPS2359RHHR is designed to withstand harsh environments, making it suitable for industrial and automotive applications.

Applications

The TPS2359RHHR is versatile and can be used in a variety of applications, including:

  • Server and Networking Equipment
  • Storage Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure

With its advanced features and robust design, the TPS2359RHHR from Texas Instruments offers an efficient and reliable solution for power management in systems requiring hot plug capabilities.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0359 $54.1077
7+ $14.7987 $103.5909
11+ $14.3362 $157.6982
15+ $13.8738 $208.1070
19+ $13.4113 $254.8147
25+ $12.0240 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 418 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess