EN
  • EN
  • DE

TPS2370PWRG4

Part No TPS2370PWRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707759-TPS2370PWRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2370PWRG4 CAD Model

Description

Product Overview: TPS2370PWRG4 by Texas Instruments

The TPS2370PWRG4 is a robust and highly integrated Power over Ethernet (PoE) interface and DC/DC controller device designed by Texas Instruments (TI). This advanced component is engineered to facilitate the seamless implementation of PoE functionality into various applications, such as IP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3af Compliance: The TPS2370PWRG4 adheres to the IEEE 802.3af standard, ensuring compatibility with other PoE devices and systems.
  • Integrated Power Device: It includes an integrated pass transistor and current sense, which simplifies the design process and reduces external component count.
  • Programmable Classification: The device supports programmable classification indicating the power rating of the powered device to the Power Sourcing Equipment (PSE).
  • Advanced Protection: Features such as over-current, under-voltage lockout, and thermal shutdown protection are built-in, providing enhanced safety and reliability for connected devices.
  • Adjustable Output Power: The DC/DC controller allows for adjustable output power, enabling a wide range of applications and power levels.

Applications

The TPS2370PWRG4 is versatile and can be used in a variety of applications that require PoE capabilities. It is particularly well-suited for:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Controls
  • Remote Monitoring Systems

Technical Specifications

The device comes in a TSSOP-14 package and operates over an industrial temperature range. It requires a minimal number of external components, which makes it an excellent choice for designers looking to reduce complexity and enhance system reliability.

With its extensive feature set and adherence to industry standards, the TPS2370PWRG4 by Texas Instruments stands out as a high-performance solution for power sourcing equipment and powered device applications, providing efficient power management and reliable operation.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3335 $53.3350
23+ $4.3763 $100.6549
36+ $4.2395 $152.6220
49+ $4.1027 $201.0323
64+ $3.9660 $253.8240
85+ $3.5557 $302.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess