The TPS2375-1 from Texas Instruments is a robust and versatile Power Over Ethernet (PoE) interface and DC/DC controller designed for use in Power Sourcing Equipment (PSE) applications. This integrated circuit simplifies the development of IEEE 802.3af-compliant PSEs by integrating the necessary functions for PoE operation into a single chip.
Key Features
- IEEE 802.3af Compliance: The TPS2375-1 is designed to meet the stringent requirements of the IEEE 802.3af standard, ensuring compatibility with a wide range of powered devices (PDs).
- Integrated Power MOSFET: This device includes an internal power MOSFET, which simplifies the design and reduces external component count.
- Programmable Current Limit: The TPS2375-1 allows for programmable current limit, providing flexibility and protection for various applications.
- Thermal Shutdown: It features thermal shutdown protection that safeguards the device and the system from overheating.
- Enhanced Diagnostics: The product incorporates diagnostic features that facilitate fault detection and system monitoring, enhancing reliability.
Applications
The TPS2375-1 is suitable for a range of applications, including but not limited to:
- Network Switches and Routers with PoE capability
- Wireless Access Points
- IP Surveillance Cameras
- VoIP Phones
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
36 to 57 V |
| Operating Temperature |
-40°C to 85°C |
| Package |
14-Pin HTSSOP |
With its integrated features and compliance with PoE standards, the TPS2375-1 is an excellent choice for designers looking to create efficient and reliable PSE solutions. Its ease of use and comprehensive functionality make it a valuable addition to any network infrastructure project requiring PoE capabilities.