EN
  • EN
  • DE

TPS2375PW-1

Part No TPS2375PW-1
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE POWERED IEEE 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 033715-TPS2375PW-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2375PW-1 CAD Model

Description

The TPS2375PW-1 from Texas Instruments is an integrated Power over Ethernet (PoE) Interface and DC/DC Controller designed to simplify the implementation of Power over Ethernet Powered Devices (PDs). As a member of the Power over Ethernet solutions, the TPS2375PW-1 is optimized to work with IEEE 802.3af compliant Power Sourcing Equipment (PSE), ensuring a reliable power solution for network devices.

Key Features:

  • IEEE 802.3af Compliance: The TPS2375PW-1 adheres to the stringent specifications of the IEEE 802.3af standard, ensuring compatibility with other compliant devices in the network.
  • Integrated Power MOSFET: This device includes an integrated 100V MOSFET, which simplifies the design and reduces external component count.
  • Signature Resistor Disconnect: Features a disconnect function for the signature resistor to ensure proper classification and power negotiation with PSEs.
  • Programmable Under-Voltage Lockout (UVLO): The UVLO threshold is programmable, allowing flexibility in system design to match specific application requirements.
  • Thermal Shutdown Protection: The TPS2375PW-1 is equipped with thermal shutdown protection, enhancing the reliability and longevity of the device by preventing overheating.

Applications:

The TPS2375PW-1 is ideal for a wide range of applications where PoE is beneficial, including:

  • VoIP Phones
  • Wireless Access Points
  • Security Cameras
  • Network Routers and Switches
  • Remote Monitoring Systems

Package and Quality:

The TPS2375PW-1 is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the TPS2375PW-1 is no exception, providing reliable performance in a variety of networking and communication environments.

For engineers and designers looking for a robust and compliant PoE solution, the TPS2375PW-1 from Texas Instruments presents an efficient and cost-effective option that simplifies the design and deployment of networked devices requiring power over Ethernet.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Texas Instruments
Lowest to $8.4649
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3894 $50.8410
36+ $2.7811 $100.1196
56+ $2.6942 $150.8752
77+ $2.6073 $200.7621
100+ $2.5204 $252.0400
133+ $2.2596 $300.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess