EN
  • EN
  • DE
  • IT

TPS2376DDAR-HG4

Part No TPS2376DDAR-HG4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE POWERED IEEE 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO PowerPad
Win Source Part Number 055498-TPS2376DDAR-HG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2376DDAR-HG4 CAD Model

Description

Product Overview: TPS2376DDAR-HG4

The TPS2376DDAR-HG4 is a high-performance integrated circuit (IC) from Texas Instruments, designed for Power over Ethernet (PoE) applications. This IC is an enhanced power controller that facilitates the delivery of DC power over Ethernet cabling to powered devices (PDs), which can include IP phones, wireless access points, and IP cameras, among others.

This advanced IC complies with the IEEE 802.3at (PoE+) standard, ensuring compatibility with a wide range of network equipment and providing a robust solution for managing power in Ethernet-based systems. The TPS2376DDAR-HG4 is capable of supporting applications that require up to 25.5W of power, making it an ideal choice for more demanding PoE devices.

Key Features

  • IEEE 802.3at Compliant: Ensures interoperability with other PoE-enabled devices and systems.
  • Advanced Power Management: Offers programmable under-voltage lockout, over-current protection, and thermal shutdown to ensure reliable operation.
  • High Power Capability: Supports PDs requiring up to 25.5W, suitable for a variety of applications.
  • Enhanced Flexibility: Provides adjustable inrush current limiting and AC disconnect detection.
  • Robust Design: Features an extended temperature range, making it suitable for industrial environments.

Applications

The TPS2376DDAR-HG4 is versatile and can be used across a broad spectrum of PoE applications. Its robust design and high power capability make it particularly well-suited for:

  • Enterprise IP Phones
  • Wireless Access Points
  • Security Cameras
  • Point of Sale Terminals
  • RFID Readers

Its compact size and efficient operation also make it an excellent choice for integrating into space-constrained designs while maintaining performance. The TPS2376DDAR-HG4 is available in a surface-mount package, which allows for streamlined integration into printed circuit board (PCB) designs.

Conclusion

The TPS2376DDAR-HG4 from Texas Instruments represents a state-of-the-art solution for powering Ethernet-connected devices. Its adherence to the IEEE 802.3at standard, coupled with its high power capacity and advanced safety features, make it a top choice for developers looking to create reliable and efficient PoE systems.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.1136
Microchip Technology
MCU
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP
Lowest to $4.0141
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $3.0941
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Monolithic Power Systems Inc.
Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 10DFN
Lowest to $22.2858

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5809 $52.2810
185+ $0.5442 $100.6770
290+ $0.5258 $152.4820
410+ $0.4890 $200.4900
535+ $0.4706 $251.7710
665+ $0.4523 $300.7795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,570 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess