EN
  • EN
  • DE

TPS23770PWP

Part No TPS23770PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description INTEGRATED 100-V IEEE 802.3af PD AND DC/DC CONTROLLER | IC POE PWRED IEEE W/PWM 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Controller (PD), DC/DC
Maximum Power 12.95W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 0V ~ 67V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS23770
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1272249-TPS23770PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS23770PWP CAD Model

Description

The TPS23770PWP is a feature-rich integrated Power over Ethernet (PoE) Powered Device (PD) and DC/DC controller solution from the reputable semiconductor manufacturer, Texas Instruments. This advanced component is designed to seamlessly interface with PoE systems and efficiently convert Ethernet-supplied power into a regulated output voltage, making it an ideal choice for a wide range of applications such as IP phones, wireless access points, and security cameras.

Equipped with support for both IEEE 802.3af (PoE) and IEEE 802.3at (PoE Plus) standards, the TPS23770PWP is capable of handling up to 30W of input power. This versatility ensures compatibility with both existing and newer PoE infrastructure, providing a future-proof solution for designers.

The device integrates a number of key features to simplify design and enhance performance, including an advanced startup sequence, adjustable undervoltage lockout, and programmable oscillator frequency. Additionally, the TPS23770PWP incorporates signature resistor detection and classification, as well as inrush current limiting and overload protection, which contribute to the safety and reliability of the end application.

Designed in a HTSSOP-20 package, the TPS23770PWP offers a compact footprint that is beneficial for space-constrained applications. Its thermal pad enhances power dissipation, ensuring stable operation across a wide temperature range. Furthermore, the device's programmable DC/DC converter supports a variety of output topologies, such as flyback, forward, or buck-boost, providing designers with the flexibility to tailor their power supply design to specific application requirements.

For engineers looking to expedite their design process, Texas Instruments provides comprehensive support in the form of datasheets, application notes, and design tools. The TPS23770PWP is not only a testament to Texas Instruments' commitment to innovation but also to their dedication to providing solutions that ease the development cycle and accelerate time to market for their customers.

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Innovisionsemi
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4740 $51.9540
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,826 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess