EN
  • EN
  • DE

TPS2456ARHHT

Part No TPS2456ARHHT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP/ORING CTRLR 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 8.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3.1mA
Mounting SMD (SMT)
Case / Package 36-VQFN (6x6)
Win Source Part Number 1111483-TPS2456ARHHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2456ARHHT CAD Model

Description

The TPS2456ARHHT is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, designed to provide a robust power management solution for a wide range of applications. This IC is part of the TPS series, known for their reliability and efficiency in power regulation and distribution.

Key Features

  • High Efficiency: The TPS2456ARHHT boasts high conversion efficiency, which is critical for minimizing power loss and heat generation in electronic systems.
  • Voltage Regulation: It offers precise voltage regulation, ensuring that connected components receive a stable power supply, which is essential for maintaining the performance and longevity of electronic devices.
  • Thermal Protection: The device includes thermal shutdown features that protect against overheating, enhancing the safety and reliability of the entire system.
  • Advanced Packaging: Encased in a QFN (Quad Flat No-leads) package, the TPS2456ARHHT is designed for space-saving and efficient thermal performance, making it ideal for compact electronic assemblies.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and making it versatile for multiple applications.

Applications

The TPS2456ARHHT is suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Portable devices
  • Networking hardware

Technical Specifications

With a focus on performance and durability, the TPS2456ARHHT offers the following technical specifications:

  • Adjustable output voltage for tailored power supply
  • Low dropout voltage for efficient operation
  • Fast transient response to handle rapid changes in load
  • Robust protection features including overcurrent, overvoltage, and short-circuit protection

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the TPS2456ARHHT is backed by extensive support and documentation, ensuring that designers and engineers can integrate this component into their projects with confidence and ease.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0781 $60.3905
11+ $9.9103 $109.0133
16+ $9.6006 $153.6096
22+ $9.2909 $204.3998
28+ $8.9812 $251.4736
38+ $8.0521 $305.9798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess