EN
  • EN
  • DE
  • IT

TPS2511QDGNQ1

Part No TPS2511QDGNQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG 8MSOP  /  USB Dedicated Charging Port (DCP), Power Switch PMIC 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Applications USB Dedicated Charging Port (DCP), Power Switch
Current - Supply 180µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number TPS2511
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TPS2511QDGNQ1,296-TPS2511QDGNQ1TR-ND,296-TPS2511QDGNQ1,296-TPS2511QDGNQ1CTINACTIVE,296-TPS2511QDGNQ1DKRINACTIVE,TPS2511QDGNQ1-ND,TEXTISTPS2511QDGNQ1
Standard Package 80
Win Source Part Number 1111081-TPS2511QDGNQ1
Ultra Librarian 3D Model Ultra Librarian TPS2511QDGNQ1 CAD Model

Description

The TPS2511QDGNQ1 from Texas Instruments is a sophisticated, integrated circuit designed for applications requiring USB Dedicated Charging Port (DCP) controller and a power switch with current limiting capabilities. This device is specifically engineered to enhance the charging experience for portable electronics by supporting both USB Battery Charging Specification 1.2 and Chinese telecommunications industry standard YD/T 1591-2009, making it highly versatile for global products.

Key Features:

  • Adaptive Charging: The TPS2511QDGNQ1 automatically detects the type of device connected and adjusts the charging profile accordingly, ensuring optimal charging for Apple, Samsung, and other devices.
  • Current Limiting: With built-in current limiting functionality, the device protects itself and the downstream components from overcurrent conditions, enhancing system safety and reliability.
  • Power Switch: The integrated power switch is designed to handle up to 2.5A of continuous load current, which is suitable for a wide range of USB-powered devices.
  • Thermal Shutdown: To ensure the device operates within safe temperature ranges, the TPS2511QDGNQ1 includes a thermal shutdown feature that prevents overheating.
  • Compact Package: The device comes in a small 8-pin MSOP PowerPAD™ package, which is ideal for space-constrained applications.

Applications:

With its advanced charging capabilities and safety features, the TPS2511QDGNQ1 is suitable for a variety of applications, including:

  • USB wall chargers and adapters
  • Portable charging docks and stations
  • Automotive USB charging solutions
  • USB power banks and battery chargers
  • Consumer electronics with USB charging ports

As a reliable and efficient solution from Texas Instruments, the TPS2511QDGNQ1 is a top choice for designers looking to create safe and fast-charging USB power delivery systems. Its compatibility with industry standards and ability to automatically adapt to various devices' charging protocols make it a versatile and essential component for modern USB charging applications.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7013 $51.0390
75+ $1.3959 $104.6925
115+ $1.3523 $155.5145
155+ $1.3087 $202.8485
200+ $1.2651 $253.0200
265+ $1.1342 $300.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,020 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess