EN
  • EN
  • DE

TPS2514DBVR

Part No TPS2514DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Charging Port Controller Single 5.5V 6-Pin SOT-23 T/R / IC USB PWR SW/CTRLR CHRG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 155μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033747-TPS2514DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS2514
Introduction Date May 20, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2514DBVR CAD Model

Description

The TPS2514DBVR from Texas Instruments is a state-of-the-art USB charging port controller and power switch designed to enhance the charging capabilities of USB ports. This compact and efficient device is housed in a 6-pin SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Auto-Detect Capability: The TPS2514DBVR can automatically detect USB Standard Downstream Ports (SDP), Charging Downstream Ports (CDP), and Dedicated Charging Ports (DCP). This feature ensures compatibility with a wide range of devices, providing an optimal charging experience.
  • Integrated Power Switch: This device includes an integrated 2.5A power switch with over-current protection, minimizing the need for external components and simplifying design.
  • Advanced Charging Support: It supports the USB Battery Charging Specification 1.2, which allows for faster charging of mobile devices, such as smartphones and tablets.
  • Adjustable Current Limit: Designers can set the current limit to suit various power requirements, ensuring safe and efficient operation.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and connected equipment from overheating, ensuring a safe charging environment.

Applications

The TPS2514DBVR is versatile and can be used in a variety of applications where USB charging is required. It is particularly suitable for:

  • Wall chargers
  • Car chargers
  • Power banks
  • USB hubs and docking stations
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2514DBVR is no exception. With its robust design and advanced features, this USB charging port controller is an excellent choice for manufacturers looking to enhance the charging capabilities of their products while maintaining a high standard of safety and efficiency.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9512 $52.3160
130+ $0.7804 $101.4520
200+ $0.7561 $151.2200
275+ $0.7317 $201.2175
355+ $0.7073 $251.0915
475+ $0.6341 $301.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess