EN
  • EN
  • DE

TPS2514DBVT

Part No TPS2514DBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Dedicated Charging Port Controller | IC USB PWR SW/CTRLR CHRG SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications USB Dedicated Charging Port (DCP), Power Switch
Supply Current 155μA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number TPS2514
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1272281-TPS2514DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2514DBVT CAD Model

Description

Product Overview: TPS2514DBVT from Texas Instruments

The TPS2514DBVT is a cutting-edge, integrated power solution from Texas Instruments, designed to simplify the charging process for USB devices. This compact, high-performance chip comes in a small SOT-23-6 package, making it an ideal choice for space-constrained applications. Its primary function is to provide precise control over the charging process, ensuring that various USB-powered devices charge efficiently and safely.

One of the standout features of the TPS2514DBVT is its ability to automatically detect the type of device connected to the USB port. It utilizes Texas Instruments' proprietary D+/D- line detection, which allows it to identify the charging port requirements for Apple, Samsung, and other portable devices. This means the chip can adjust the charging profile to match the specific needs of each device, optimizing the charging speed and efficiency.

The TPS2514DBVT is equipped with an integrated current-limiting switch to protect against overcurrent conditions, which is essential for preventing damage to both the power source and the device being charged. Additionally, it features thermal shutdown protection, which further enhances the safety of the charging process by preventing overheating.

This product is designed for a wide range of applications, including but not limited to wall chargers, car chargers, power banks, and other USB charging ports. Its versatility and ease of integration make it a popular choice among manufacturers looking to provide a reliable and universal charging solution.

Key specifications of the TPS2514DBVT include an input voltage range of 4.5V to 6.5V, an operating temperature range of -40°C to 85°C, and a continuous output current capability of up to 2.5A. The device also supports USB 2.0 and 3.0 power specifications, ensuring compatibility with a wide array of USB devices.

In summary, the TPS2514DBVT from Texas Instruments is a sophisticated USB charging controller that offers automatic device detection, current-limiting protection, and thermal shutdown features. Its compact form factor and robust performance make it an excellent choice for any application requiring efficient and safe USB power delivery.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9508 $52.2940
130+ $0.7802 $101.4260
200+ $0.7558 $151.1600
275+ $0.7314 $201.1350
355+ $0.7071 $251.0205
475+ $0.6339 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,880 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess