EN
  • EN
  • DE

TPS2546RT

Part No TPS2546RT
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1422+Rohs
Reference case WQFN16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735424-TPS2546RT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2546RT CAD Model

Description

The TPS2546RT from Texas Instruments is a sophisticated USB charging port controller and power switch designed to enhance the functionality of standard USB ports. It is particularly suited for applications that require efficient power distribution and charging capabilities, such as consumer electronics, portable devices, and computer peripherals.

Key Features

  • Integrated USB 2.0 Compliant Charging Port Controller: The TPS2546RT offers a fully integrated solution for USB charging and communication, ensuring compliance with USB 2.0 specifications.
  • Adjustable Current Limit: The device features an adjustable current limit to protect the USB port from overcurrent conditions, which can be set via an external resistor.
  • Auto-Detect Capability: It includes an auto-detect feature that identifies the charging port type, allowing for optimal charging of Apple, BC1.2, and other non-standard USB devices.
  • D+/D- Short-Circuit Protection: The TPS2546RT provides robust protection against short circuits on D+ and D- lines, enhancing the safety of the charging process.
  • Thermal Shutdown: It incorporates a thermal shutdown feature that prevents overheating and potential damage to the controller and the connected device.

Applications

  • Smartphones and Tablets
  • Notebook and Desktop Computers
  • USB Hubs and Docking Stations
  • Portable Gaming Devices
  • Other USB-enabled Devices

The TPS2546RT's compact and efficient design makes it an ideal choice for enhancing the USB charging experience. Its ability to automatically detect the type of device connected and adjust the charging profile accordingly ensures a fast and safe charging process. The device's protection features, such as overcurrent protection and thermal shutdown, provide peace of mind for both manufacturers and end-users by safeguarding against potential electrical hazards.

With the TPS2546RT, Texas Instruments continues its tradition of delivering high-quality, reliable power management solutions that meet the evolving needs of modern electronics.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess