EN
  • EN
  • DE
  • IT

TPS2549IRTETQ1

Part No TPS2549IRTETQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Automotive USB Charging Port Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 6.5 V
Current - Output (Maximum) 3A
Rds On (Typ) 47 mOhm
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (3x3)
Win Source Part Number 1272285-TPS2549IRTETQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2549-Q1
Introduction Date November 03, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2549IRTETQ1 CAD Model

Description

Product Overview

The TPS2549IRTETQ1 from Texas Instruments is a state-of-the-art integrated circuit designed for USB charging and interface applications, particularly in the automotive industry. This robust device offers a comprehensive solution for USB power delivery and data communication in a single package, ensuring reliability and efficiency in automotive infotainment systems, navigation units, and other in-vehicle applications.

Key Features

  • Integrated USB Charging Port Controller: The TPS2549IRTETQ1 features an advanced USB charging port controller that supports both USB 2.0 and USB 3.0 data rates, providing versatile connectivity options for a wide range of devices.
  • Compliant with Industry Standards: This product is fully compliant with automotive industry standards, including AEC-Q100 qualification, ensuring high reliability and performance under harsh automotive environments.
  • Adjustable Current Limit: The device offers an adjustable current limit feature that protects the USB port from overcurrent conditions, enhancing the safety of the connected devices.
  • Integrated Power Switch: With an integrated power switch, the TPS2549IRTETQ1 controls the power delivery to the USB port, providing efficient power management and reducing power consumption when not in use.
  • Charge Detection Capabilities: It includes charge detection capabilities that support both Dedicated Charging Port (DCP) and Charging Downstream Port (CDP) modes, allowing for faster charging times for compliant devices.

Applications

The TPS2549IRTETQ1 is ideal for a range of automotive applications where USB connectivity and charging are required. It is suitable for:

  • Automotive infotainment systems
  • Navigation and GPS units
  • Rear-seat entertainment systems
  • On-board diagnostics (OBD) interfaces

Quality and Reliability

As with all Texas Instruments products, the TPS2549IRTETQ1 is manufactured to the highest quality standards. Its robust design and AEC-Q100 qualification ensure that it can withstand the rigors of automotive use, including temperature extremes, vibrations, and other challenging conditions.

In summary, the TPS2549IRTETQ1 from Texas Instruments is a versatile and reliable choice for automotive manufacturers looking to integrate USB charging and data communication capabilities into their vehicles. Its combination of features, including charge detection, adjustable current limit, and compliance with industry standards, makes it an essential component for modern automotive designs.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2636 $52.0628
54+ $1.8573 $100.2942
84+ $1.7993 $151.1412
115+ $1.7412 $200.2380
149+ $1.6832 $250.7968
199+ $1.5091 $300.3109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess