EN
  • EN
  • DE

TPS25750SRSMR

Part No TPS25750SRSMR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description HIGHLY INTEGRATED USB TYPE-C AND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001458-TPS25750SRSMR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications USB, Type-C Controller
Current - Supply 315mA (Max)
Voltage - Supply 3V ~ 3.6V, 4.9V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TPS25750SRSMR CAD Model

Description

TPS25750SRSMR Integrated Circuit by Texas Instruments

The TPS25750SRSMR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global semiconductor company that designs and manufactures analog ICs and embedded processors. This particular product is part of TI's extensive portfolio of power management solutions and is engineered to meet the demanding requirements of modern electronic devices.

Key Features:

  • Advanced Power Management: The TPS25750SRSMR is equipped with sophisticated power management features that ensure efficient power delivery and distribution, which is crucial for maintaining the performance and longevity of electronic components.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design and layout of printed circuit boards (PCBs).
  • Flexibility: The TPS25750SRSMR offers a flexible configuration that allows designers to tailor the IC to specific application needs, making it suitable for a wide range of products.
  • Robust Protection: It includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which safeguard the IC and the system it powers against various electrical hazards.

Applications:

The versatility of the TPS25750SRSMR makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Computing Systems
  • Industrial Equipment
  • Automotive Infotainment and Telematics
  • Portable Devices and Power Banks

Quality and Reliability:

As with all Texas Instruments products, the TPS25750SRSMR is manufactured to the highest quality standards. TI's commitment to reliability ensures that this IC will deliver consistent performance over its intended lifespan, even under challenging conditions.

Support and Resources:

Designers and engineers can access comprehensive support and resources from Texas Instruments, including detailed datasheets, application notes, design tools, and technical assistance, to facilitate the integration of the TPS25750SRSMR into their projects.

Whether you're designing a sophisticated computing device or a simple consumer electronic product, the TPS25750SRSMR from Texas Instruments offers the performance, integration, and reliability required to meet the needs of your next-generation power management systems.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9517 $51.3721
31+ $3.2424 $100.5144
48+ $3.1411 $150.7728
66+ $3.0398 $200.6268
86+ $2.9385 $252.7110
114+ $2.6345 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess