EN
  • EN
  • DE

TPS259570DSGR

Part No TPS259570DSGR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Regulator
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS259570
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51898-1, 296-TPS259570DSGRCT, 296-51898-6-ND, 296-51898-2, TPS259570DSGR-ND, 296-TPS259570DSGRTR, 296-51898-6, 296-TPS259570DSGRDKR, 296-51898-2-ND, 296-51898-1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851149-TPS259570DSGR
Ultra Librarian 3D Model Ultra Librarian TPS259570DSGR CAD Model

Description

Product Overview: Texas Instruments TPS259570DSGR

The Texas Instruments TPS259570DSGR is a highly sophisticated eFuse or power distribution switch designed to provide robust protection and power management solutions for a wide array of electronic devices. This compact, integrated circuit is engineered to handle a maximum continuous current of up to 5A, making it a versatile choice for various applications that require efficient power distribution and circuit protection.

Key Features

  • Adjustable Overcurrent Protection: The TPS259570DSGR is equipped with an adjustable current limit feature, which allows for precise control over the maximum current that can pass through the eFuse. This helps to prevent damage to the load or the power source in the event of an overcurrent condition.
  • Fast Overvoltage Protection: The device offers rapid response to overvoltage events, safeguarding sensitive components from voltage spikes that could otherwise cause irreversible damage.
  • Under Voltage Lockout (UVLO): With a built-in UVLO function, the TPS259570DSGR ensures that the device only operates when the input voltage is within a specified range, enhancing system reliability.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by disabling the output if the junction temperature exceeds a certain threshold, thus preventing thermal runaway conditions.
  • Reverse Current Blocking: This eFuse is designed to block reverse current, which can be critical in preventing damage to the power supply in the case of a reverse connection or other fault condition.

Applications

The TPS259570DSGR is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Computing Systems
  • Industrial Controls
  • Portable and Battery-Powered Equipment
  • Networking and Telecommunications Systems

Package and Quality

This device is offered in a compact DSGR (8-pin WSON) package, which is ideal for space-constrained applications. It is also characterized for operation over a free-air temperature range of -40°C to 125°C. Texas Instruments is known for its commitment to quality, and the TPS259570DSGR is no exception, meeting high standards of performance and reliability.

With its combination of protection features and robust design, the TPS259570DSGR from Texas Instruments stands out as a premier choice for designers looking to enhance system safety and longevity in their power management designs.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Others
Lowest to $3.3414
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7725 $50.2125
160+ $0.6339 $101.4240
245+ $0.6141 $150.4545
340+ $0.5943 $202.0620
440+ $0.5745 $252.7800
585+ $0.5150 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,590 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess