EN
  • EN
  • DE

TPS26602PWPT

Part No TPS26602PWPT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT PLUG CTRLR 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Plug Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.2 V to 55 V
Current - Output (Max) 2.23A
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 300μA
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1006704-TPS26602PWPT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS26602PWPT CAD Model

Description

The TPS26602PWPT from Texas Instruments is a robust, high-voltage, industrial eFuse designed to provide overcurrent protection for sensitive electronics. This integrated circuit is engineered to operate in harsh industrial environments and is suitable for a wide range of applications including factory automation, motor drives, and power distribution systems.

Key Features:

  • Wide Operating Voltage Range: The TPS26602PWPT is capable of operating over a broad input voltage range of 4.2V to 55V, making it versatile for various industrial power supply designs.
  • Integrated FET: The device features an integrated N-channel FET that provides efficient current limiting and thermal shutdown, ensuring reliable protection against overcurrent conditions.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the protection mechanism tailored to specific application needs.
  • Under-Voltage Lockout (UVLO): The eFuse includes an under-voltage lockout feature that prevents the device from operating when the input voltage falls below a certain threshold, protecting downstream circuits.
  • Overvoltage Protection: The TPS26602PWPT is equipped with overvoltage protection, safeguarding connected devices from voltage spikes and surges.
  • Fast Short-Circuit Response: With a rapid response time to short-circuit events, this eFuse quickly reacts to protect the system, minimizing the risk of damage.
  • Thermal Shutdown: The device also features a thermal shutdown mechanism that disables the FET when the junction temperature exceeds a specified limit, preventing thermal runaway.

Applications:

  • Industrial Automation Systems
  • Motor Control Centers
  • Power Distribution Units
  • Heavy Machinery
  • Telecommunication Equipment

The TPS26602PWPT comes in a compact, surface-mount PowerPAD package, which is optimized for thermal performance and space-saving on the PCB. Its robust design and comprehensive protection features make it an ideal choice for designers looking to enhance system reliability in industrial settings.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2618 $52.6180
24+ $4.3174 $103.6176
36+ $4.1825 $150.5700
50+ $4.0476 $202.3800
64+ $3.9126 $250.4064
86+ $3.5079 $301.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess