EN
  • EN
  • DE

TPS26636PWPR

Part No TPS26636PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT  /  Overvoltage Protection, Circuit Breaker PMIC 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Overvoltage Protection, Circuit Breaker
Current - Supply 1.38mA
Voltage - Supply 4.5V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS26636
Other Names 296-TPS26636PWPRCT,296-TPS26636PWPRTR,296-TPS26636PWPRDKR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253137-TPS26636PWPR
Ultra Librarian 3D Model Ultra Librarian TPS26636PWPR CAD Model

Description

Overview of TPS26636PWPR from Texas Instruments

The TPS26636PWPR is a robust industrial eFuse with a wide operating voltage range and integrated back-to-back MOSFETs, designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is specifically engineered to offer advanced protection and diagnostic features for systems operating under challenging conditions. It is an ideal solution for applications requiring reliable power distribution and circuit protection.

Key Features

  • Wide Operating Voltage Range: The TPS26636PWPR operates over a broad voltage range from 4.5V to 60V, making it versatile for various industrial applications.
  • Adjustable Current Limit: Users can set the current limit threshold as per their system requirements, ensuring tailored protection against overcurrent conditions.
  • Integrated Back-to-Back MOSFETs: This feature provides reverse current blocking capability, which is crucial for preventing damage from reverse polarity incidents.
  • Fast Overcurrent Response: With a quick response to overcurrent events, the TPS26636PWPR helps to minimize the risk of system damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within the specified range, thus protecting the load and the eFuse itself.
  • Overvoltage Protection: The device also includes overvoltage protection to safeguard the system against voltage spikes and transients.
  • Thermal Shutdown: An internal thermal shutdown mechanism prevents overheating, enhancing the overall reliability of the system.

Applications

The TPS26636PWPR is suitable for a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Building automation
  • Factory automation
  • Programmable logic controllers (PLCs)
  • Power distribution systems

Package and Quality

The TPS26636PWPR comes in a compact HTSSOP (PWP) package that is designed for space-constrained applications. The device is also supported by Texas Instruments' commitment to quality and reliability, ensuring that it meets the stringent requirements of industrial environments.

With its comprehensive protection features and robust design, the TPS26636PWPR from Texas Instruments stands out as a solid choice for designers looking to enhance system safety and reliability in their industrial applications.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1306 $53.6978
30+ $3.3892 $101.6760
46+ $3.2833 $151.0318
63+ $3.1774 $200.1762
82+ $3.0715 $251.8630
109+ $2.7537 $300.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess