EN
  • EN
  • DE

TPS3124J18DBVR

Part No TPS3124J18DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.62V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TPS3124J18DBVR-NDR,TPS3124J18DBVRG4-ND,-TPS3124J18DBVRG4-NDR,-296-10895-1,-296-10895-1-ND,296-10895-6,TEXTISTPS3124J18DBVR,TPS3124J18DBVRG4,296-10895-1,-TPS3124J18DBVRG4,296-10895-2,2156-TPS3124J18DBVR
Standard Package 3,000
Win Source Part Number 1100897-TPS3124J18DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3124J18DBVR CAD Model

Description

Product Overview: TPS3124J18DBVR by Texas Instruments

The TPS3124J18DBVR is a compact, highly reliable, low-power supervisory circuit designed and manufactured by Texas Instruments. This device is essential for monitoring the system voltage in microprocessor (µP), microcontroller (MCU), and digital systems, ensuring proper operation during power-up, operation, and power-down states. The TPS3124J18DBVR is particularly adept at providing a precise, programmable delay to the reset signal that is necessary for many digital systems to ensure stable boot-up and operation.

Key Features

  • Voltage Monitoring: This supervisory circuit monitors a fixed voltage threshold of 1.8V, which is ideal for low-voltage applications that require careful power management and supervision.
  • Programmable Delay: It comes with an external capacitor that allows users to set a programmable delay time for the reset signal, providing flexibility to match specific system requirements.
  • Manual Reset: An additional manual reset input is available, enabling the user to trigger a system reset manually whenever necessary.
  • Low Power Consumption: The device is designed for low-power operation, which helps to minimize the overall power consumption of the system it is monitoring.
  • Small Form Factor: Housed in a compact SOT-23-6 package, the TPS3124J18DBVR saves valuable board space and is suitable for space-constrained applications.

Applications

The TPS3124J18DBVR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Computing devices such as laptops and desktops
  • Telecommunications equipment
  • Embedded systems
  • Industrial controls

With its precision voltage monitoring and programmable reset delay features, the TPS3124J18DBVR from Texas Instruments is an excellent choice for designers who require a reliable and flexible supervisory solution for their digital systems. Its small size and low power consumption make it an ideal choice for a wide range of applications where efficient power management is crucial.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5447 $51.7465
225+ $0.4469 $100.5525
350+ $0.4330 $151.5500
480+ $0.4190 $201.1200
620+ $0.4050 $251.1000
830+ $0.3631 $301.3730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess