EN
  • EN
  • DE

TPS3125J18DBVR

Part No TPS3125J18DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.62V SUPPLY MONITOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033799-TPS3125J18DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3125J18DBVR CAD Model

Description

The TPS3125J18DBVR is a highly reliable, low-power supervisory circuit designed by Texas Instruments to monitor power supplies in digital systems. It provides a critical function by asserting a reset signal whenever the VCC supply voltage drops below a preset threshold, ensuring proper system reset during power-up, power-down, and brown-out conditions.

Key Features

  • Voltage Monitoring: This device keeps a vigilant eye on the supply voltage, activating the reset signal when the monitored voltage falls below the 1.8V threshold, tailored for systems operating at low voltages.
  • Manual Reset: The TPS3125J18DBVR includes a manual reset input that allows the user to trigger a system reset with an external signal, providing additional control and safety.
  • Power-On Reset Pulse: It generates a reset pulse lasting 200 ms (minimum) after VCC has risen above the reset threshold, ensuring the system has sufficient time to stabilize before starting operations.
  • Low Supply Current: With a quiescent current of only 9 µA (typical), the device is optimized for battery-powered and low-power applications.
  • Temperature Range: The supervisory circuit operates over a wide temperature range of -40°C to +85°C, suitable for industrial applications.

Applications

The TPS3125J18DBVR is versatile and can be used in numerous applications where reliable system monitoring is critical. These include:

  • Portable/Battery-Powered Equipment
  • Microcontrollers and Digital Systems
  • Computers and Servers
  • Embedded Systems
  • Industrial Controls

Package and Availability

The device is available in a compact SOT-23-6 package, making it ideal for space-constrained applications. Its part number reflects the specific package type and threshold voltage, ensuring easy identification and procurement for design engineers and purchasers.

For more detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9581 $51.4553
31+ $3.2477 $100.6787
48+ $3.1462 $151.0176
66+ $3.0447 $200.9502
85+ $2.9432 $250.1720
114+ $2.6388 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess