EN
  • EN
  • DE

TPS3306-15D

Part No TPS3306-15D
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description DUAL PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 3.3/1.5V DUAL MONITOR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 70ms Minimum
Voltage - Threshold 1.4V, 2.93V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS3306-15
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272334-TPS3306-15D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3306-15D CAD Model

Description

The TPS3306-15D is a state-of-the-art supervisory integrated circuit designed by Texas Instruments to monitor power supply performance in digital systems. This device ensures that the system's power rails are functioning correctly, providing a crucial layer of protection for sensitive electronics.

Key Features

  • Voltage Monitoring: The TPS3306-15D offers precise monitoring of 3.3V, 5V, and adjustable supply voltages, ensuring that the system operates within safe limits.
  • Power-On Reset Generator: The integrated power-on reset generator ensures that the microprocessor and other digital systems reset properly upon power-up, avoiding potential malfunctions.
  • Manual Reset: A manual reset input allows for system resets on demand, providing additional control to the system operator.
  • Low Quiescent Current: With its low quiescent current, the TPS3306-15D minimizes power consumption when the system is in standby mode, making it ideal for power-sensitive applications.
  • Supply Voltage Supervision Range: The device supervises supply voltages ranging from 0.4V to 5V, covering a broad spectrum of digital system requirements.
  • Watchdog Timer: An integrated watchdog timer ensures that the system continues to operate as expected by monitoring for software anomalies and system malfunctions.

Applications

The TPS3306-15D is versatile and can be used in a variety of applications, including:

  • DSP and microcontroller-based systems
  • Portable and battery-powered equipment
  • Networking and telecom infrastructure
  • Industrial control systems
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS3306-15D is no exception. Built to meet the rigorous standards of the industry, this supervisory circuit is designed for long-term performance in a wide range of operating conditions.

Summary

The TPS3306-15D from Texas Instruments is a robust supervisory circuit that offers critical monitoring and protection features for digital systems. Its low power consumption, precise voltage monitoring, and integrated watchdog timer make it an essential component for reliable system operation.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7595 $52.4305
45+ $2.2642 $101.8890
69+ $2.1935 $151.3515
95+ $2.1227 $201.6565
122+ $2.0520 $250.3440
164+ $1.8397 $301.7108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess